EN
  • EN
  • DE

MC68000L10

Part No MC68000L10
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031188-MC68000L10
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68000L10 CAD Model

Description

The MC68000L10 is a 16/32-bit microprocessor from Motorola, later manufactured by Freescale Semiconductor (now NXP Semiconductors). It's a classic processor known for its clean architecture and use in early personal computers, workstations, and arcade games. The "L10" designation indicates a clock speed of 10 MHz.

Applications:

  • Early Personal Computers: Used in computers like the Apple Macintosh, Commodore Amiga, and Atari ST.
  • Workstations: Found in Sun Microsystems workstations.
  • Arcade Games: Powered many popular arcade games in the 1980s and 1990s.
  • Industrial Control Systems: Employed in industrial automation and control equipment.
  • Laser Printers: Used in laser printers for processing print data.

Features:

  • 16/32-bit Architecture: Features a 16-bit external data bus and 32-bit internal registers.
  • 10 MHz Clock Speed: Operates at a clock frequency of 10 MHz.
  • Non-multiplexed Address and Data Buses: Simplifies memory interfacing by providing separate address and data buses.
  • 17 32-bit Registers: Includes general-purpose registers and address registers.
  • 56 Instruction Types: Supports a rich set of instructions for various data processing operations.
  • Memory Management Unit (MMU) Support: Can be used with external MMUs for virtual memory management.

Benefits:

  • Easy to Program: The clean architecture and comprehensive instruction set made it relatively easy to program.
  • Large Address Space: Supports a large address space compared to 8-bit processors of the time.
  • High Performance: Offered a significant performance boost compared to earlier microprocessors.
  • Versatile: Suitable for a wide range of applications, from personal computers to industrial control systems.

Additional Details:

The MC68000L10 requires a 5V power supply and operates within a specified temperature range. It uses a 64-pin DIP (Dual In-line Package) or other package types. Detailed electrical characteristics, timing diagrams, and instruction set information are available in the Motorola/Freescale MC68000 family documentation.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Intel
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Omron
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess