EN
  • EN
  • DE

MC3449L

Part No MC3449L
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999022-MC3449L
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC3449L CAD Model

Description

The MC3449L is a single chip SMARTMOS integrated circuit combining a monolithic temperature sensor, two independent high side switches and a serial peripheral interface (SPI). It is designed for automotive and industrial applications requiring precise temperature measurement and control.

Applications

  • Automotive engine management systems
  • Industrial temperature monitoring and control
  • HVAC systems
  • Motor control applications
  • Power management systems

Features

  • Integrated temperature sensor
  • Two independent high-side switches
  • Serial Peripheral Interface (SPI)
  • Over-temperature protection
  • Short-circuit protection
  • Under-voltage lockout
  • Programmable current limit

Benefits

  • Provides accurate temperature sensing for precise control.
  • Reduces component count and board space with integrated functions.
  • Simplifies communication with microcontrollers via SPI interface.
  • Protects the device and connected loads from over-temperature conditions.
  • Ensures reliable operation by preventing damage from short circuits.
  • Prevents malfunction due to low voltage supply.
  • Allows customization of current limits for various load requirements.

Additional Details

The MC3449L integrates a temperature sensor, two high-side switches, and an SPI interface into a single chip, streamlining system design and reducing component count. The temperature sensor provides accurate temperature readings, which can be used for closed-loop control in various applications. The two high-side switches are capable of driving inductive or resistive loads with programmable current limits, providing flexibility in load management. The SPI interface enables easy communication with a microcontroller for control and monitoring purposes. The device incorporates comprehensive protection features, including over-temperature protection, short-circuit protection, and under-voltage lockout, ensuring robust and reliable operation in harsh environments. The programmable current limit allows customization of the output drive capability to match specific load requirements. It is commonly used in automotive engine management systems for controlling fuel injectors, relays, and other actuators. Its robust design and integrated features make it well-suited for industrial applications as well.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess