EN
  • EN
  • DE

MC1596G

Part No MC1596G
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Balanced Modulator / Demodulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998370-MC1596G
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC1596G CAD Model

Description

The MC1596G is a balanced modulator-demodulator integrated circuit from Freescale Semiconductor (now NXP). It's a versatile device designed for a wide range of applications involving frequency mixing, amplitude modulation, and demodulation. The "G" suffix usually denotes a specific temperature range or package type.

Applications:

  • Amplitude Modulation (AM): Used to modulate a carrier signal with an audio or data signal.
  • Amplitude Demodulation (AM): Used to demodulate an AM signal, extracting the original audio or data signal.
  • Frequency Mixing: Used to mix two signals to generate sum and difference frequencies.
  • Product Detection: Used in product detectors for synchronous demodulation.
  • Double-Balanced Modulation: Offers excellent carrier suppression in double-balanced modulator applications.

Features:

  • Balanced Modulator/Demodulator: Designed for balanced modulation and demodulation applications.
  • High Carrier Suppression: Provides high carrier suppression in modulator applications.
  • Adjustable Gain: The gain of the modulator/demodulator can be adjusted using external resistors.
  • Wideband Operation: Can operate over a wide frequency range.
  • Low Distortion: Designed for low distortion operation.

Benefits:

  • Versatile Application: Suitable for a wide range of modulation, demodulation, and frequency mixing applications.
  • High Performance: Provides high carrier suppression and low distortion.
  • Adjustable Gain: Allows for optimizing the signal level in different applications.
  • Cost-Effective: Integrated solution reduces component count and cost.

Additional Details:

The MC1596G typically comes in a DIP (Dual In-line Package). Key specifications include the operating voltage, input impedance, output impedance, and carrier suppression. The datasheet contains detailed electrical characteristics and application information. The performance of the circuit is highly dependent on the external components and the circuit layout. Proper grounding and shielding are essential for minimizing noise and interference. The external resistors used to adjust the gain and bias currents should be chosen carefully to optimize the circuit's performance. Consult the datasheet to select suitable components and values.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Omron
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess