The MC14573D is a precision operational amplifier manufactured by Freescale Semiconductor - NXP. It is designed for applications requiring low power consumption and precision performance. This operational amplifier is known for its stable operation over a wide range of temperatures and supply voltages.
Applications
- Precision instrumentation
- Medical equipment
- Data acquisition systems
- Active filters
- Voltage regulators
Features
- Low power consumption
- High open-loop gain
- Low input bias current
- Low input offset voltage
- Short circuit protection
- Wide supply voltage range
Benefits
- Increased accuracy in measurement circuits due to low offset and bias current.
- Extended battery life in portable devices due to low power consumption.
- Reliable performance in harsh environments because of its wide operating temperature range.
- Simplified circuit design due to built-in short circuit protection.
- Versatile application across diverse voltage requirements due to the wide supply voltage range.
Technical Specifications
The MC14573D typically operates with a supply voltage range of ±2V to ±18V. It features a high open-loop gain, typically around 100dB. The input bias current is usually in the pA range, and the input offset voltage is typically less than 1mV. The operating temperature range extends from -40°C to +85°C. The device is available in a SOIC-14 package.