EN
  • EN
  • DE

MC145225FTAR2

Part No MC145225FTAR2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description MC145225FTAR2 Motorol
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076902-MC145225FTAR2
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC145225FTAR2 CAD Model

Description

The MC145225FTAR2 is a Phase-Locked Loop (PLL) frequency synthesizer from Freescale Semiconductor - NXP. This component is designed for use in frequency generation and control applications, offering a stable and programmable frequency source. It is particularly suitable for wireless communication systems, test equipment, and other applications requiring precise frequency synthesis.

Applications:

  • Wireless communication devices
  • Cordless phones
  • Radio transceivers
  • Test and measurement instrumentation
  • Frequency synthesizers
  • Cable TV tuners

Features:

  • Wide operating voltage range
  • Low power consumption
  • Programmable divider ratios
  • Phase detector with high gain
  • Lock detect output
  • Serial interface for configuration

Benefits:

  • Stable and accurate frequency generation improves overall system performance.
  • Low power consumption extends battery life in portable devices.
  • Programmability provides flexibility in frequency selection and system design.
  • Lock detect output ensures reliable PLL operation.
  • Small form factor allows for use in space-constrained applications.

Additional Details:

The MC145225FTAR2 typically operates with a supply voltage range of 2.7V to 5.5V. It utilizes a serial interface (such as SPI or I2C) for programming the divider ratios and other control parameters. The PLL consists of a phase detector, a charge pump, and a voltage-controlled oscillator (VCO) to generate the desired output frequency. A lock detect output signals when the PLL has achieved lock, indicating that the output frequency is stable and accurate.

The device's programmable divider ratios enable the user to select from a broad range of output frequencies. The high gain phase detector ensures accurate phase locking and minimizes phase noise in the output signal. The MC145225FTAR2 is available in a small surface-mount package, making it well-suited for compact designs. It is designed for reliable operation in a variety of environmental conditions.

This PLL frequency synthesizer is commonly used in cordless telephones, wireless data communication devices, and various other applications that demand precise frequency control. Its combination of features, performance, and reliability makes it a popular choice among designers and engineers working with radio frequency and wireless technologies.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Intel
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess