EN
  • EN
  • DE

MC145151P2

Part No MC145151P2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description MC145151P2 Motorol
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021501-MC145151P2
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC145151P2 CAD Model

Description

The MC145151P2 is a phase-locked loop (PLL) frequency synthesizer manufactured by Freescale Semiconductor (now NXP Semiconductors). It is designed to generate stable and accurate frequencies for various communication and control applications. The device integrates a programmable reference divider, a phase detector, and a charge pump, allowing it to be easily configured to generate a wide range of output frequencies.

Applications

  • Cordless Telephones: Used to generate the carrier frequencies for cordless phone systems.
  • Two-Way Radios: Employed in radio communication devices for frequency synthesis.
  • Cable TV Tuners: Integrated into cable TV tuners for frequency selection and channel tuning.
  • Amateur Radio Equipment: Utilized in amateur radio transceivers and receivers.
  • Satellite Communication Systems: Found in satellite communication equipment for frequency control.

Features

  • Single Chip PLL Frequency Synthesizer: Integrates all essential components for frequency synthesis.
  • Programmable Reference Divider: Allows for flexible selection of the reference frequency.
  • Phase Detector: Compares the phase of the reference and feedback signals.
  • Charge Pump: Generates a control voltage proportional to the phase difference.
  • Serial Data Input: Enables easy programming of the divider ratios.
  • Low Power Consumption: Operates efficiently, minimizing energy usage.

Benefits

  • Stable Frequency Generation: Provides accurate and stable output frequencies.
  • Flexible Frequency Selection: Allows for easy programming of a wide range of frequencies.
  • Simplified Design: Integrates all necessary components into a single chip.
  • Cost-Effective: Offers a cost-efficient solution for frequency synthesis.
  • Low Power Operation: Minimizes energy usage, contributing to longer battery life in portable devices.

Additional Details

The MC145151P2 typically operates at a supply voltage of 5V. The device is programmed via a serial interface. The output frequency is determined by the reference frequency and the programmable divider ratios. The phase detector is designed for high sensitivity and accuracy. The charge pump provides a stable control voltage to the external voltage-controlled oscillator (VCO). Applications achieve precise frequency control. Typically uses a crystal oscillator for its reference.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $0.4340
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1818 $57.2726
15+ $6.7133 $100.6995
24+ $6.5035 $156.0840
32+ $6.2937 $201.3984
42+ $6.0840 $255.5280
55+ $5.4546 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 213 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess