EN
  • EN
  • DE

MC13213

Part No MC13213
Manufacturer Freescale Semiconductor - NXP
Catalog RF Transceiver ICs
Description High Performance RF Transceiver IC / IC TXRX RF 2.4GHZ FLSH 60K 71LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Standard Package 1300
Category RF/IF and RFID
Family RF Transceiver ICs
Packaging Tray
Type TxRx + MCU
RF Family/Standard 802.15.4 General ISM > 1GHz
Protocol Zigbee
Modulation O-QPSK
Frequency 2.4GHz
Data Rate (Max) 250kbps
Power - Output 3dBm
Sensitivity -92dBm
Memory Size 60kB Flash 4kB RAM
Serial Interfaces SPI UART
GPIO 32
Operating Supply Voltage 2 V ~ 3.4 V
Current - Receiving 37mA
Current - Transmitting 30mA
Operating Temperature Range -40°C ~ 85°C
Package 71-VFLGA
Catalog MC1321x
Win Source Part Number 074438-MC13213
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MC13213
Introduction Date May 11, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC13213 CAD Model

Description

The Freescale Semiconductor-NXP MC13213 is an RF transceiver IC that comes with a TxRx+MCU type.

  • Frequency Range: 2.4GHz
  • Data Rate (Max): 250kbps
  • Sensitivity: -92dBm
  • Operating Supply Voltage: 2V to 3.4V
  • Power Output: 3dBm
  • Current-Receiving: 37mA
  • Modulation: O-QPSK
  • Current-Transmitting: 30mA
  • Memory: 60kB Flash 4kB RAM
  • Package: 71-VFLGA
  • Temperature Range: -40°C to 85°C
  • Supply and Demand Status: Limited

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8918 $59.6754
7+ $18.6084 $130.2588
10+ $17.9667 $179.6670
14+ $16.6834 $233.5676
18+ $16.0417 $288.7506
23+ $15.4001 $354.2023
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess