EN
  • EN
  • DE

BUX41B

Part No BUX41B
Manufacturer Freescale Semiconductor - NXP
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1150486-BUX41B
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUX41B CAD Model

Description

The BUX41B is a silicon NPN power transistor manufactured by NXP (formerly Freescale Semiconductor). It is designed for use in a wide variety of medium power linear and switching applications. The transistor is known for its robust design and reliable performance.

Applications:

  • Power Amplifiers: Used in audio amplifiers and other signal amplification circuits.
  • Switching Regulators: Suitable for use in DC-DC converters and switching power supplies.
  • Motor Control: Employed in circuits for controlling the speed and direction of small DC motors.
  • Inverters: Can be used in low-power inverter circuits.
  • General Purpose Switching: Used in various switching applications where medium power handling is required.

Features:

  • NPN Silicon Transistor: Standard NPN transistor configuration.
  • High Collector Current: Capable of handling a collector current of up to 6A.
  • High Voltage Rating: Collector-Emitter voltage (VCEO) of 80V.
  • Low Saturation Voltage: Low VCE(sat) for efficient switching.
  • Fast Switching Speed: Suitable for high-frequency switching applications.
  • TO-220 Package: Standard TO-220 package for easy mounting and heat sinking.

Benefits:

  • High Power Handling: Provides sufficient power handling capability for a wide range of applications.
  • Efficient Switching: Low saturation voltage and fast switching speed contribute to efficient circuit operation.
  • Easy to Use: Standard TO-220 package simplifies mounting and heat sinking.
  • Reliable Performance: Robust design ensures reliable operation in demanding environments.
  • Versatile Application: Suitable for both linear and switching applications.

Additional Details:

The BUX41B has a typical DC current gain (hFE) of between 15 and 60 at a collector current of 1A. Its transition frequency (fT) is typically around 3 MHz. It requires a suitable heat sink to dissipate heat when operating at high power levels. The operating temperature range is typically -65°C to +150°C. It's a through-hole component, suitable for traditional PCB assembly techniques. The transistor's high voltage and current handling capabilities make it suitable for a variety of power applications.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
TDK Corporation
Lowest to $0.0244
ACX
Lowest to $0.1640
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Need more? Email Us
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess