EN
  • EN
  • DE

54LS04/BCAJC

Part No 54LS04/BCAJC
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1039251-54LS04/BCAJC
Categories OEM Parts(0-9)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54LS04/BCAJC CAD Model

Description

The 54LS04/BCAJC is a hex inverter integrated circuit belonging to the 54LS series, manufactured by Freescale Semiconductor - NXP (though originally Texas Instruments). This TTL (Transistor-Transistor Logic) device contains six independent inverters, each performing a logical NOT operation. It's designed for use in a variety of digital logic applications where signal inversion is required.

Applications:

  • Logic Gates: Implementing various logic functions in digital circuits.
  • Oscillators: Building simple oscillator circuits.
  • Signal Inversion: Inverting digital signals for control or processing purposes.
  • Buffering: Providing a buffer between digital circuits to prevent signal loading.
  • Clock Generation: Generating clock signals in digital systems.

Features:

  • Hex Inverter: Contains six independent inverters in a single package.
  • TTL Logic: Operates with TTL logic levels (typically 5V).
  • Low Power Consumption: Consumes relatively low power compared to standard TTL devices.
  • High Noise Immunity: Offers good noise immunity for reliable operation.
  • Wide Operating Voltage: Operates over a range of supply voltages.

Benefits:

  • Simplified Circuit Design: Reduces component count and simplifies circuit design.
  • Improved Performance: Offers fast switching speeds for high-speed applications.
  • Reduced Power Consumption: Low power consumption reduces heat dissipation and improves energy efficiency.
  • Enhanced Reliability: Provides reliable operation in noisy environments.
  • Cost-Effective: Offers a cost-effective solution for signal inversion and logic functions.

Additional Details:

The 54LS04/BCAJC is typically packaged in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. It requires a 5V power supply for operation. The input and output logic levels are compatible with standard TTL devices. Each inverter inverts the input signal; a logic high input results in a logic low output, and vice versa. Internal pull-up resistors are not present on the inputs. Decoupling capacitors should be used close to the power supply pins to filter noise.

Note: Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Texas Instruments
Need more? Email Us
Amd
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,351 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess