EN
  • EN
  • DE
  • IT

FS8853A-18PA

Part No FS8853A-18PA
Manufacturer Fortune
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fortune
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823579-FS8853A-18PA
Ultra Librarian 3D Model Ultra Librarian FS8853A-18PA CAD Model

Description

The FS8853A-18PA is a high-efficiency synchronous buck converter manufactured by Fortune Semiconductor. It is designed to convert a higher voltage to a lower voltage with minimal power loss. This particular variant outputs 1.8V. It's suitable for various portable device applications requiring efficient power management.

Applications:

  • Smartphones and Tablets: Used in power management circuits to regulate voltage for different components.
  • Portable Media Players: Powers the processor, display, and other peripherals efficiently.
  • Wearable Devices: Ideal for smartwatches and fitness trackers due to its compact size and high efficiency.
  • Low-Power Microcontrollers: Provides a stable and efficient power source for microcontroller-based applications.
  • IoT Devices: Used in various Internet of Things devices where power efficiency is critical for battery life.

Features:

  • High Efficiency: Synchronous rectification minimizes power loss, resulting in high efficiency.
  • Wide Input Voltage Range: Supports a wide range of input voltages, providing flexibility in power source selection.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode.
  • Over-Current Protection: Protects the device and the load from excessive current draw.
  • Short-Circuit Protection: Shuts down the device in the event of a short circuit to prevent damage.
  • Over-Temperature Protection: Protects the device from overheating by shutting down when the temperature exceeds a safe limit.
  • Compact Package: Available in a small package for space-constrained applications.
  • Fixed Frequency Operation: Provides stable and predictable performance.

Benefits:

  • Extended Battery Life: High efficiency results in less power consumption and longer battery life for portable devices.
  • Improved System Reliability: Comprehensive protection features prevent damage from electrical faults and overheating.
  • Reduced Heat Dissipation: High efficiency minimizes heat generation, improving system reliability and thermal management.
  • Simplified Design: Integrated features simplify the design process and reduce the number of external components required.
  • Cost-Effective Solution: Provides a cost-effective solution for power management in various applications.

Additional Details:

The FS8853A-18PA typically operates at a fixed switching frequency. It offers a stable output voltage of 1.8V, suitable for powering digital ICs and other voltage-sensitive components. It integrates various protection mechanisms, including over-current protection (OCP), short-circuit protection (SCP), and over-temperature protection (OTP), to ensure reliable operation under various fault conditions. The package type helps to minimize the overall footprint on the PCB.

You May Also Be Interested in

IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess