EN
  • EN
  • DE

E50RG68048LW2M350-C

Part No E50RG68048LW2M350-C
Manufacturer Focus LCDs
Catalog LCD, OLED, Graphic
Description GRAPHIC DISPLAY TFT RGB 5\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Display Type TFT - Color
Display Mode Transmissive
Touchscreen Capacitive
Diagonal Screen Size 5" (127.00mm)
Viewing Area 108.00mm W x 64.80mm H
Backlight LED - White
Dot Pixels 800 x 480
Interface 24-Bit (RGB)
Controller Type ILI5960, ILI6122
Graphics Color Red, Green, Blue (RGB)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1571566-E50RG68048LW2M350-C
Ultra Librarian 3D Model Ultra Librarian E50RG68048LW2M350-C CAD Model

Description

N

You May Also Be Interested in

Display Visions
GRAPHIC DISPLAY OLED WHITE 1.2\
Need more? Email Us
Display Visions
GRAPHIC DISPLAY FSTN BLACK -
Need more? Email Us
4D Systems Pty Ltd
GRAPHIC DISPLAY TFT RGB 1.44\
Need more? Email Us
Display Visions
GRAPHIC DISPLAY TFT RGB 7\
Need more? Email Us
Display Visions
GRAPHIC DISPLAY FSTN WHITE -
Need more? Email Us
Display Visions
GRAPHIC DISPLAY OLED YELLOW 2.9\
Need more? Email Us
Kyocera International Inc. Electronic Components
GRAPHIC DISPLAY TFT RGB 12.1\
Need more? Email Us
Adafruit Industries LLC
GRAPHIC DISPLAY TFT RGB 2.1\
Need more? Email Us
4D Systems Pty Ltd
GRAPHIC DISPLAY TFT RGB 3.2\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess