EN
  • EN
  • DE

PKM2515EPI

Part No PKM2515EPI
Manufacturer Flex Power Modules
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 15V 50W / Isolated Module DC DC Converter 1 Output 15V 3.3A 18V - 36V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Flex Power Modules
Series PKM 2000E (50W)
Package Tray
Product Status Obsolete
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 18V
Voltage - Input (Max) 36V
Voltage - Output 1 15V
Current - Output (Max) 3.3A
Power (Watts) 50 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features Adjustable Output, Remote On/Off, Remote Sense
Temperature Range - Operating -40°C ~ 110°C (With Derating)
Efficiency 88%
Mounting Type Through Hole
Package / Case Quarter Brick
Dimension 2.28" L x 1.45" W x 0.33" H (57.9mm x 36.8mm x 8.5mm)
Supplier Device Package Quarter Brick
Control Features Enable, Active Low
Approval Agency CB, CSA, IEC, TUV, UL
Standard Number 62368-1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 2166-PKM2515EPI
Standard Package 200
Win Source Part Number 1198079-PKM2515EPI
Ultra Librarian 3D Model Ultra Librarian PKM2515EPI CAD Model

Description

The PKM2515EPI is a high-performance, isolated DC-DC converter module. It is designed for use in ITE (Commercial) applications.

  • Output Voltage: Adjustable output voltage
  • Features: Remote on/off, and remote sense
  • Efficiency: High efficiency of 88%
  • Profile: Low profile of 8.5mm
  • Input Voltage Range: Wide input voltage range of 18V to 36V
  • Package: Quarter brick package
  • Power Output: 50W

You May Also Be Interested in

Pololu Corporation
DC DC CONVERTER 3.3V 3.2W
Need more? Email Us
XP Power
DC DC CONVERTER +/-15V 1W
Lowest to $12.1764
ABB Embedded Power
DC DC CONVERTER +/-5V 25W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 5V +/-15V 25W
Need more? Email Us
Analog Devices Inc.
QUAD 40VIN 1.2A STEPDOWN SILENT
Lowest to $76.2407
ABB Embedded Power
DC DC CONVERTER 2.5V 25W
Lowest to $11.5807
FDK America, Inc.
DC DC CONVERTER
Lowest to $112.2256
Artesyn Embedded Technologies
DC DC CONVERTER 5V 6W
Lowest to $23.4774
ABB Embedded Power
DC DC CONVERTER 0.8-3.6V 10W
Lowest to $16.3451

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess