EN
  • EN
  • DE

BMR4570006/014

Part No BMR4570006/014
Manufacturer Flex Power Modules
Catalog DC DC Converters
Description DC DC CONVERTER 12.45V 274W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Intermediate Bus Converter, Digital
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 12.45V
Current - Output (Max) 22A
Power (Watts) 274 W
Voltage - Isolation 2.25 kV
Applications ITE (Commercial)
Features Adjustable Output, Load Sharing, Remote On/Off, Remote Sense
Temperature Range - Operating -40°C ~ 125°C (With Derating)
Efficiency 95.2%
Mounting Type Through Hole
Case / Package Eighth Brick
Size / Dimension 2.30" L x 0.89" W x 0.40" H (58.4mm x 22.7mm x 10.2mm)
Supplier Device Package Eighth Brick
Control Features Enable, Active Low
Approval Agency CB, CSA, IEC, TUV, UL
Standard Number 62368-1
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1537278-BMR4570006/014
Ultra Librarian 3D Model Ultra Librarian BMR4570006/014 CAD Model

Description

N

You May Also Be Interested in

Polytronics Technology Corp
DC DC CONVERTER +/-5V 1.8W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 12V 3W
Need more? Email Us
Bel Power Solutions
DC DC CONVERTER 12V 6W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 5V 3W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 5V 2W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-15V 2W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 15V 1W
Need more? Email Us
Delta Electronics
DC DC CONVERTER 3.3V 2W
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess