EN
  • EN
  • DE

BMR4530101/001

Part No BMR4530101/001
Manufacturer Flex Power Modules
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 12V 396W / Isolated Module, Digital DC DC Converter 1 Output 12V 33A 36V - 75V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Flex Power Modules
Series BMR453 (396W)
Package Tray
Type Isolated Module, Digital
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 12V
Current - Output (Max) 33A
Power (Watts) 396 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features Baseplate, PMBus™, Remote On/Off
Temperature Range - Operating -40°C ~ 125°C (With Derating)
Efficiency 96.5%
Mounting Type Through Hole
Package / Case Quarter Brick
Dimension 2.28" L x 1.45" W x 0.52" H (57.9mm x 36.8mm x 13.2mm)
Supplier Device Package Quarter Brick
Control Features Enable, Active Low
Approval Agency CB, CSA, IEC, TUV, UL
Standard Number 62368-1
Base Product Number BMR453
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 2166-BMR4530101/001
Standard Package 60
Win Source Part Number 1049504-BMR4530101/001
Ultra Librarian 3D Model Ultra Librarian BMR4530101/001 CAD Model

Description

The Flex Power Modules BMR4530101/001 is a power supply board mount DC DC converter designed for use in various applications.

  • Series: BMR453 (396W)
  • Type: Isolated module, digital
  • Features: Baseplate and PMBus™
  • Package: Tray
  • Standard Package: 60
  • Control Features: Enable and active low
  • Voltage Isolation: 1.5 kV
  • Number of Outputs: One
  • Current Output (max): 33A
  • Voltage Input (min): 36V
  • Voltage Input (max): 75V
  • Voltage Output 1: 12V
  • Efficiency: 96.5%
  • Mounting Type: Through hole
  • Package/Case: Quarter brick

You May Also Be Interested in

Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess