The SS160 is a Schottky Barrier Rectifier designed for high-efficiency rectification. It is commonly used in applications where low forward voltage drop and fast switching speeds are crucial. This rectifier is manufactured by First Components International and is known for its robust construction and reliable performance in demanding environments.
Applications:
- Switching mode power supplies
- High-frequency inverters
- DC-DC converters
- Freewheeling diodes in inductive circuits
- Polarity protection applications
Features:
- Low forward voltage drop: Minimizes power loss and improves efficiency.
- High surge current capability: Provides protection against transient voltage spikes.
- Fast switching speed: Enables efficient operation in high-frequency circuits.
- High reliability: Ensures stable performance over a wide range of operating conditions.
- RoHS compliant: Meets environmental standards for hazardous substances.
Benefits:
- Improved energy efficiency: Reduces power consumption and lowers operating costs.
- Enhanced system performance: Enables faster switching speeds and improved transient response.
- Increased system reliability: Provides protection against voltage surges and overloads.
- Reduced heat generation: Minimizes thermal stress on surrounding components.
- Extended product lifespan: Ensures long-term reliability and reduces maintenance costs.
Additional Details:
The SS160 has a maximum repetitive peak reverse voltage of 60V and a maximum average forward rectified current of 1A. Its operating temperature range is typically between -65°C to +150°C. The device is commonly available in a DO-41 or similar through-hole package. The low forward voltage drop of typically 0.45V at 1A contributes significantly to minimizing power dissipation. The high surge current capability, often around 30A for a short duration, ensures the device can withstand transient overloads without damage. The fast reverse recovery time makes it suitable for high-frequency applications, preventing reverse current leakage and improving overall circuit efficiency.