EN
  • EN
  • DE

FTLX8573D3BTL

Part No FTLX8573D3BTL
Manufacturer Finisar Corporation
Catalog Fiber Optics - Transceiver Modules
Description TXRX SFP+ SGL 10.5GB/S 850NM / Transceiver Module Ethernet 10.5Gbs 850nm 3.3V LC Duplex Pluggable, SFP+
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Fiber Optics - Transceiver Modules
Mfr Finisar Corporation
Package Bulk
Product Status Obsolete
Data Rate 10.5Gbs
Wavelength 850nm
Applications Ethernet
Voltage - Supply 3.3V
Connector Type LC Duplex
Mounting Type Pluggable, SFP+
MSL Level 1 (Unlimited)
ECCN 5A991B4A
HTSUS 8517.62.0090
Other Names 1126215,775-1094
Standard Package 1
Win Source Part Number 1190757-FTLX8573D3BTL
Ultra Librarian 3D Model Ultra Librarian FTLX8573D3BTL CAD Model

Description

The FTLX8573D3BTL is a fiber optic transceiver module from Finisar Corporation that is designed for use in Ethernet applications.

  • Connector: LC Duplex
  • Data Rate: 10.5Gbs
  • Wavelength: 850nm
  • Voltage Supply: 3.3V
  • Module Type: Pluggable, SFP+
  • ECCN: 5A991B4A

You May Also Be Interested in

Broadcom Limited
DC, 50 Megabaud Versatile Link Fiber Optic Transmitter and Receiver for 1 mm POF
Lowest to $27.0672
Broadcom Limited
DC, 50 Megabaud Versatile Link Fiber Optic Transmitter and Receiver for 1 mm POF
Lowest to $16.5896
Broadcom Limited
TXRX OPTICAL SFP IND BAIL LATCH
Lowest to $58.5587
Finisar Corporation
RoHS-6 Compliant 10Gb/s 850nm Multimode Datacom SFP+ Transceiver
Lowest to $270.8333
Foxconn Optical Interconnect Technology, Inc.
Low Voltage (3.3V) Fibre Channel Optical Transceiver | TXRX OPTICAL SFP DMI
Need more? Email Us
Broadcom Limited
TXRX OPT 1X9 100MBPS DUPLEX ST
Need more? Email Us
Broadcom Limited
TXRX OPT FE MTRJ EXT TEMP 2X5DIP
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
Families of Multi-Mode Small Form Factor Pluggable (SFP) Optical Transceivers | TXRX OPTICAL SFP DMI STD LATCH
Lowest to $86.8837
Infineon Technologies
DC/DC (5 V/3.3 V) Single Mode 622 MBd ATM/SDH/SONET 1x9 Transceiver | TXRX SINGLE MODE 622MBD 1X9
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.3963 $91.3963
2+ $74.9918 $149.9836
3+ $72.6483 $217.9449
4+ $70.3049 $281.2196
5+ $67.9614 $339.8070
6+ $60.9309 $365.5854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 326 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess