EN
  • EN
  • DE

RS-03K124JT

Part No RS-03K124JT
Manufacturer Fenghua Electronics
Catalog OEM Parts (O - R)
Description Chip resistor SMD 0603-120K, 5%, 1/10W Fenghua, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1088957-RS-03K124JT
Categories OEM Parts(O-R)
Manufacturer Fenghua Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RS-03K124JT CAD Model

Description

The RS-03K124JT is a carbon film resistor manufactured by Fenghua Electronics. These resistors are designed for general-purpose applications where a cost-effective and reliable resistive element is required. The RS series is known for its stable performance and compact size. The '124' likely represents the resistance value (120k ohms), 'J' likely indicates tolerance and 'T' usually indicates tape and reel packaging.

Applications:

  • Current Limiting: Used to limit current flow in circuits to protect components.
  • Voltage Division: Employed in voltage divider circuits to create specific voltage levels.
  • Pull-up/Pull-down Resistors: Used in digital circuits to define logic states.
  • General Purpose Resistors: Used as general-purpose resistors in a variety of electronic circuits.
  • LED Current Limiting: Used to limit the current through LEDs.

Features:

  • Carbon Film Construction: Provides a cost-effective resistive element.
  • Stable Performance: Offers stable resistance values over a range of operating conditions.
  • Compact Size: Allows for high-density circuit designs.
  • Wide Resistance Range: Available in a wide range of resistance values.
  • Flame Retardant Coating: Enhances safety by preventing the spread of flames.

Benefits:

  • Cost-Effective Solution: Provides a low-cost resistive solution for various applications.
  • Reliable Operation: Stable resistance values ensure consistent circuit performance.
  • Space Saving: Small size enables integration into compact circuit designs.
  • Wide Applicability: Suitable for a wide range of general-purpose applications.
  • Enhanced Safety: Flame retardant coating enhances safety in electronic circuits.

Technical Specifications (Estimated):

Since precise specifications require the Fenghua Electronics datasheet, the following are estimated:

  • Resistance Value: 120 k ohms (deduced from '124')
  • Tolerance: Likely 5% ('J' is often 5% tolerance)
  • Power Rating: Typically 0.25W or 0.125W (1/4W or 1/8W)
  • Temperature Coefficient: Typically ±300 ppm/°C or ±350 ppm/°C
  • Operating Temperature Range: -55°C to +155°C
  • Package Size: 0204 (estimated, could also be 0207 or similar)

Note: Refer to the Fenghua Electronics datasheet for specific details and derating information.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Rockwell
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
100,000+ $0.0005 $50.0000
200,000+ $0.0005 $100.0000
375,000+ $0.0004 $150.0000
500,000+ $0.0004 $200.0000
625,000+ $0.0004 $250.0000
750,000+ $0.0004 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 100000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess