EN
  • EN
  • DE

RS-03K104JT

Part No RS-03K104JT
Manufacturer Fenghua Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1088954-RS-03K104JT
Categories OEM Parts(O-R)
Manufacturer Fenghua Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RS-03K104JT CAD Model

Description

The RS-03K104JT is a carbon film resistor manufactured by Fenghua Electronics. These resistors are designed for general-purpose applications where a cost-effective and reliable resistive element is required. The RS series is known for its stable performance and compact size. The '104' likely represents the resistance value (100k ohms), 'J' likely indicates tolerance and 'T' usually indicates tape and reel packaging.

Applications:

  • Current Limiting: Used to limit current flow in circuits to protect components.
  • Voltage Division: Employed in voltage divider circuits to create specific voltage levels.
  • Pull-up/Pull-down Resistors: Used in digital circuits to define logic states.
  • General Purpose Resistors: Used as general-purpose resistors in a variety of electronic circuits.
  • LED Current Limiting: Used to limit the current through LEDs.

Features:

  • Carbon Film Construction: Provides a cost-effective resistive element.
  • Stable Performance: Offers stable resistance values over a range of operating conditions.
  • Compact Size: Allows for high-density circuit designs.
  • Wide Resistance Range: Available in a wide range of resistance values.
  • Flame Retardant Coating: Enhances safety by preventing the spread of flames.

Benefits:

  • Cost-Effective Solution: Provides a low-cost resistive solution for various applications.
  • Reliable Operation: Stable resistance values ensure consistent circuit performance.
  • Space Saving: Small size enables integration into compact circuit designs.
  • Wide Applicability: Suitable for a wide range of general-purpose applications.
  • Enhanced Safety: Flame retardant coating enhances safety in electronic circuits.

Technical Specifications (Estimated):

Since precise specifications require the Fenghua Electronics datasheet, the following are estimated:

  • Resistance Value: 100 k ohms (deduced from '104')
  • Tolerance: Likely 5% ('J' is often 5% tolerance)
  • Power Rating: Typically 0.25W or 0.125W (1/4W or 1/8W)
  • Temperature Coefficient: Typically ±300 ppm/°C or ±350 ppm/°C
  • Operating Temperature Range: -55°C to +155°C
  • Package Size: 0204 (estimated, could also be 0207 or similar)

Note: Refer to the Fenghua Electronics datasheet for specific details and derating information.

You May Also Be Interested in

Intel
Need more? Email Us
Yageo
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Harris Corporation
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Rockwell
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
20,835+ $0.0024 $50.0040
50,000+ $0.0020 $100.0000
78,950+ $0.0019 $150.0050
111,115+ $0.0018 $200.0070
138,890+ $0.0018 $250.0020
187,500+ $0.0016 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,333,340 pieces
MOQ: 20835 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess