EN
  • EN
  • DE

UA733PC

Part No UA733PC
Manufacturer Fairchild/ON Semiconductor
Catalog Linear - Amplifiers - Video Amps and Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Video Amps and Modules
Manufacturer Fairchild Semiconductor
Win Source Part Number 397828-UA733PC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA733PC CAD Model

Description

The UA733PC is a monolithic differential video amplifier designed by Fairchild/ON Semiconductor. It's commonly used in video and high-frequency amplifier applications. The UA733PC offers adjustable gain and excellent bandwidth, making it suitable for amplifying video signals and other high-frequency signals. It is designed for use as a low-level differential amplifier.

Applications:

  • Video Amplifiers: Amplifies video signals in television receivers, monitors, and video recording equipment.
  • RF Amplifiers: Used in radio frequency amplifier circuits.
  • Instrumentation Amplifiers: Amplifies low-level signals in measurement and instrumentation systems.
  • Line Receivers: Receives signals transmitted over long lines.
  • Oscilloscopes: Used in the input stages to amplify weak signals.

Features:

  • Adjustable Gain: Allows for flexible gain settings to accommodate a variety of signal levels.
  • High Bandwidth: Supports high-frequency signals with minimal distortion.
  • Low Noise: Minimizes noise contamination of the amplified signal.
  • Differential Input: Rejects common-mode noise for improved signal quality.
  • Single-Ended Output: Provides a convenient single-ended output for easy interfacing with other circuits.

Benefits:

  • Improved Signal Quality: Provides high-quality amplification of video and high-frequency signals.
  • Flexible Gain Adjustment: Allows for precise control of the gain to match different signal levels.
  • Reduced Noise: Minimizes noise interference for cleaner signals.
  • Enhanced Signal Integrity: Differential input improves signal integrity in noisy environments.

Additional Details:

The UA733PC typically operates from a single power supply. The gain is adjustable, allowing it to be tailored to specific applications. The high bandwidth makes it suitable for handling fast signals without significant distortion. The differential input configuration helps to reject common-mode noise, improving signal quality in noisy environments. The UA733PC is commonly available in a DIP package, making it easy to prototype and test circuits.

You May Also Be Interested in

NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess