EN
  • EN
  • DE

SSF17N60A

Part No SSF17N60A
Manufacturer Fairchild/ON Semiconductor
Catalog Electronic Wholesale
Description Advanced Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1259225-SSF17N60A
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSF17N60A CAD Model

Description

The SSF17N60A is a high-voltage N-channel MOSFET from Fairchild Semiconductor (now ON Semiconductor). It is designed for high-efficiency switching applications, offering fast switching speed, low on-resistance, and excellent avalanche ruggedness. This MOSFET is commonly used in power supplies, motor drives, and lighting applications.

Applications

  • Switching Power Supplies: Used as the main switching element in switching power supplies for efficient power conversion.
  • Motor Drives: Provides efficient switching for motor control applications, improving motor performance and reducing energy consumption.
  • Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting to improve efficiency and reduce energy waste.
  • DC-DC Converters: Used in DC-DC converters to efficiently convert voltage levels in various electronic systems.
  • Uninterruptible Power Supplies (UPS): Employed as the switching element in UPS systems to provide reliable backup power.

Features

  • High Voltage: Withstands high voltages, making it suitable for high-voltage applications.
  • Low On-Resistance: Minimizes conduction losses, improving efficiency and reducing heat dissipation.
  • Fast Switching Speed: Enables high-frequency switching, reducing switching losses and improving overall efficiency.
  • Avalanche Ruggedness: Withstands avalanche breakdown, improving reliability and preventing damage from voltage spikes.
  • High Current Capability: Handles high current levels, making it suitable for high-power applications.

Benefits

  • Improved Efficiency: Low on-resistance and fast switching speed minimize power losses, improving overall system efficiency.
  • Increased Reliability: Avalanche ruggedness and built-in protection features enhance reliability and prevent damage from voltage spikes.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing board space.
  • Cost-Effective Solution: Offers high performance at a competitive price.
  • Reduced Heat Dissipation: Low on-resistance reduces heat generation, simplifying thermal management.

The SSF17N60A operates as a voltage-controlled switch. A voltage applied to the gate terminal controls the current flow between the drain and source terminals. When the gate voltage exceeds a threshold voltage, the MOSFET turns on, allowing current to flow. The low on-resistance minimizes the voltage drop across the MOSFET when it is on, reducing conduction losses. The fast switching speed allows the MOSFET to switch quickly between the on and off states, minimizing switching losses. The avalanche ruggedness ensures that the MOSFET can withstand voltage spikes without damage. The built-in protection features, such as overvoltage and overcurrent protection, further enhance the reliability of the MOSFET.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess