EN
  • EN
  • DE

S74LV164A

Part No S74LV164A
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 308041-S74LV164A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S74LV164A CAD Model

Description

The S74LV164A is an 8-bit serial-in, parallel-out shift register manufactured by Fairchild Semiconductor (now ON Semiconductor). This device is part of the LV (Low Voltage) family, designed for low-voltage, high-speed operation. It's commonly used in applications requiring serial-to-parallel data conversion, display driving, and sequence generation.

Applications

  • Serial-to-Parallel Conversion: Converts serial data streams into parallel data for driving displays or other parallel-input devices.
  • Display Driving: Used to drive LED displays, LCDs, or other display technologies with serial data.
  • Sequence Generation: Creates specific data sequences for control or testing purposes.
  • Data Acquisition Systems: Accumulates serial data from sensors or other sources for parallel processing.
  • Communication Systems: Used in serial communication interfaces for data formatting.

Features

  • 8-Bit Serial-In, Parallel-Out: Accepts serial data input and provides parallel outputs for all 8 bits.
  • Asynchronous Master Reset: A master reset input allows clearing the register to a known state regardless of the clock.
  • Low Voltage Operation: Operates over a voltage range of 2.0V to 5.5V, suitable for low-power applications.
  • High-Speed Operation: LV technology provides fast clock rates and short propagation delays.
  • TTL-Compatible Inputs: Compatible with TTL logic levels for easy interfacing with other digital circuits.
  • Cascadable: Multiple devices can be cascaded to create longer shift registers.

Benefits

  • Efficient Data Conversion: Converts serial data to parallel format efficiently and reliably.
  • Simplified Display Driving: Simplifies the driving of displays with serial data input requirements.
  • Low Power Consumption: Low voltage operation minimizes power consumption and heat generation.
  • Versatile Applications: Suitable for a wide range of applications due to its serial-to-parallel conversion capabilities.
  • Easy Integration: TTL-compatible inputs facilitate easy integration with other digital circuits.

Additional Details

The S74LV164A is commonly available in SOIC (Small Outline Integrated Circuit) and DIP (Dual In-line Package). It is also available in TSSOP (Thin Shrink Small Outline Package) for space-constrained applications. The operating temperature range typically spans from -40°C to +85°C. The maximum clock frequency can reach up to 100 MHz at 5V. The asynchronous reset pin allows for easy initialization of the register. When cascading devices, the output of one register is connected to the serial input of the next.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
LSI Computer Systems
Need more? Email Us
Silan
Lowest to $0.1964
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess