EN
  • EN
  • DE

R29771DM/883B

Part No R29771DM/883B
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 287911-R29771DM/883B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R29771DM/883B CAD Model

Description

The R29771DM/883B is a radiation-hardened operational amplifier manufactured by Fairchild Semiconductor (now part of ON Semiconductor). This device is designed for use in harsh environments where exposure to radiation is a concern, such as space-based applications and high-energy physics experiments. It provides stable and reliable performance even after significant radiation exposure.

Applications

  • Spacecraft electronics: Used in satellite systems for signal conditioning, amplification, and control circuits where radiation tolerance is critical.
  • High-altitude aircraft: Employed in avionic systems operating in radiation-prone environments.
  • Nuclear instrumentation: Integrated into equipment for radiation detection and monitoring in nuclear facilities.
  • High-energy physics experiments: Utilized in detector systems and data acquisition circuits where components are exposed to high levels of radiation.
  • Military and defense systems: Implemented in applications requiring reliable operation in radiation environments.

Features

  • Radiation hardened: Specifically designed to withstand significant levels of radiation without significant degradation in performance.
  • High open-loop gain: Provides substantial amplification for precise signal processing.
  • Low input offset voltage: Ensures accurate signal amplification with minimal DC errors.
  • Wide bandwidth: Capable of processing signals across a broad frequency range.
  • High slew rate: Allows for rapid response to changes in input signal levels.
  • Low noise: Minimizes unwanted noise in the amplified signal.
  • Short circuit protection: Protects the amplifier from damage due to output short circuits.
  • 883B screening: Compliant with MIL-STD-883B, ensuring high reliability and performance under extreme conditions.

Benefits

  • Reliable operation in harsh environments: Ensures consistent performance despite exposure to radiation.
  • Accurate signal amplification: Provides precise and reliable signal processing due to high gain and low offset voltage.
  • Versatile application: Suitable for a wide range of applications requiring radiation tolerance.
  • Reduced system downtime: Enhances system reliability by minimizing component failures due to radiation effects.
  • Meets stringent quality standards: The 883B screening ensures high reliability and performance.

The R29771DM/883B's radiation hardening is achieved through specific design and manufacturing processes that minimize the impact of ionizing radiation on the semiconductor material. It typically involves specialized doping profiles and circuit layouts. The device's electrical characteristics are carefully controlled to ensure stability and predictability under radiation. Furthermore, the 883B screening includes rigorous testing and inspection procedures to verify the device's performance and reliability. This operational amplifier is crucial for critical systems operating in radiation-intensive environments, where component failure can have severe consequences. It offers a robust solution where radiation resilience is paramount.

You May Also Be Interested in

STMicroelectronics
Lowest to $16.1215
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess