EN
  • EN
  • DE

NC7WZ17P6XT

Part No NC7WZ17P6XT
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081589-NC7WZ17P6XT
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NC7WZ17P6XT CAD Model

Description

The NC7WZ17P6XT is a dual non-inverting Schmitt-trigger buffer from ON Semiconductor. It features two independent buffers with Schmitt-trigger inputs, designed for improved noise immunity and signal conditioning. It operates with a wide supply voltage range of 1.65 V to 5.5 V.

Applications

  • Signal Conditioning: Enhances signal quality in digital circuits.
  • Switch Debouncing: Eliminates the effects of switch bounce in mechanical switches.
  • Line Driving: Increases the signal driving capability for long signal paths.
  • Level Translation: Can be used for voltage level shifting between different logic families.
  • Clock Buffering: Provides a clean and stable clock signal.

Features

  • Dual Non-Inverting Buffer: Contains two independent non-inverting buffer circuits.
  • Schmitt-Trigger Inputs: Provides excellent noise immunity and signal conditioning.
  • Wide Operating Voltage Range: Operates from 1.65V to 5.5V.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Small Footprint: Compact package design for high-density boards.
  • Pb-Free Package: RoHS compliant.

Benefits

  • Improved Noise Immunity: The Schmitt-trigger inputs ensure reliable signal detection in noisy environments.
  • Flexible Integration: The wide operating voltage range simplifies system design.
  • Extended Battery Life: Low power consumption is ideal for portable devices.
  • Reduced Board Space: The small package minimizes board area requirements.
  • Enhanced Signal Integrity: Buffering maintains signal quality.

Additional Details

The NC7WZ17P6XT is manufactured using advanced CMOS technology. It offers fast propagation delays and low static power dissipation. The Schmitt-trigger inputs provide hysteresis, which effectively reduces noise-related issues. The operating temperature range is -40°C to +85°C. It's commonly used in applications where signal integrity and low power consumption are essential.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1,250+ $0.0401 $50.1250
2,660+ $0.0376 $100.0160
4,135+ $0.0363 $150.1005
5,920+ $0.0338 $200.0960
7,695+ $0.0325 $250.0875
9,585+ $0.0313 $300.0105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103,290 pieces
MOQ: 1250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess