EN
  • EN
  • DE

MOC3083SD

Part No MOC3083SD
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079801-MOC3083SD
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MOC3083SD CAD Model

Description

The MOC3083SD is a zero-crossing optoisolator triac driver from Fairchild/ON Semiconductor designed for applications requiring isolated AC load control. It features a gallium arsenide infrared emitting diode (IRED) optically coupled to a monolithic silicon detector, which acts as a zero voltage crossing triac driver.

Applications:

  • Solid-State Relays (SSRs)
  • Lighting Control
  • Motor Control (Small Motors)
  • Solenoid and Valve Control
  • Temperature Control Systems
  • Industrial Control Equipment

Features:

  • Zero-Crossing Detection
  • High Blocking Voltage: 800V
  • Isolation Voltage: 5300 VRMS
  • On-State Current: 1 Ampere (RMS)
  • Trigger Current (IFT): 5mA (Typical)
  • Surface Mount Package (SD Suffix)

Benefits:

  • Provides electrical isolation between low voltage control circuitry and high voltage AC loads.
  • Reduces EMI and RFI due to zero-crossing switching.
  • Simplifies circuit design by integrating driver function.
  • Enhances system reliability and safety.

Additional Details:

The MOC3083SD is a reliable optoisolator solution for controlling AC loads. Its zero-crossing feature minimizes electromagnetic and radio frequency interference. The high blocking voltage makes it suitable for applications involving 240VAC. The surface mount package optimizes board space and facilitates automated assembly. The trigger current is compatible with standard logic circuits. It's designed to drive power triacs, enabling effective AC power control. Operating temperature typically ranges from -40°C to +85°C. Common applications include SSRs, offering enhanced lifespan compared to mechanical relays. The device also meets UL and VDE safety standards. With a blocking voltage of 800V, the MOC3083SD is suited for 240VAC systems where higher voltage withstand is required.

You May Also Be Interested in

Omron
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Intel
Need more? Email Us
Crouse-Hinds
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess