EN
  • EN
  • DE

MM74LCX14MTCX

Part No MM74LCX14MTCX
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079324-MM74LCX14MTCX
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM74LCX14MTCX CAD Model

Description

The MM74LCX14MTCX is a low-voltage hex Schmitt-trigger inverter with 5V tolerant inputs. It is part of the LCX family of logic gates, designed for high-performance, low-power applications. The Schmitt-trigger inputs provide improved noise immunity and allow for the use of slow or noisy input signals.

Applications:

  • Wave Shaping
  • Noise Suppression
  • Pulse Shaping
  • Debouncing
  • Clock Generation

Features:

  • 5V Tolerant Inputs: Allows interfacing to 5V logic
  • Low Voltage Operation: VCC = 2.0V to 3.6V
  • Schmitt-Trigger Inputs: Provide improved noise immunity
  • Ultra-High Speed: tPD = 6.5 ns (typical) at VCC = 3.3V and CL = 50 pF
  • Low Power Dissipation: ICC = 10 μA (maximum) at TA = 25°C
  • Balanced Propagation Delays: tPLH ≈ tPHL
  • Output Drive Capability: IOL/IOH = 24 mA at VCC = 3.0V
  • Pin and Function Compatible with 74HC14

Benefits:

  • Enables interfacing with both 3.3V and 5V logic systems.
  • Improved noise immunity in noisy environments.
  • Allows the use of slow or noisy input signals.
  • High-speed operation allows for use in demanding applications.
  • Reduced power consumption extends battery life.
  • Simplified design due to balanced propagation delays.
  • High output drive allows for driving heavily loaded buses.

Additional Details:

The MM74LCX14MTCX contains six independent Schmitt-trigger inverters. The Schmitt-trigger action provides different input threshold voltages for rising and falling edges, which reduces the effect of noise on the input signal. The device is available in a TSSOP package.

Technical Specifications:

  • Supply Voltage: 2.0V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Input High Voltage: 2.0V (min)
  • Input Low Voltage: 0.8V (max)
  • Output High Current: -24mA
  • Output Low Current: 24mA
  • Hysteresis Voltage: 0.5V (typical)

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess