EN
  • EN
  • DE

KA8329

Part No KA8329
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067093-KA8329
Categories OEM Parts(J-L)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KA8329 CAD Model

Description

The KA8329 is a monolithic integrated circuit designed for use as a motor speed controller in various applications. This IC integrates various functions, including voltage regulation, error amplification, and pulse width modulation (PWM) control, into a single chip to provide efficient and precise speed control.

Applications

  • Fan motor control: Used to control the speed of cooling fans in electronic devices, appliances, and automotive systems.
  • Small motor control: Suitable for controlling small DC motors in toys, hobby projects, and consumer electronics.
  • General-purpose speed control: Can be implemented in custom circuits and applications requiring precise motor speed regulation.

Features

  • Built-in voltage regulator: Provides a stable supply voltage for internal circuitry and external components.
  • PWM control: Allows for efficient motor speed adjustment by varying the pulse width of the control signal.
  • Error amplifier: Compares the actual motor speed with the desired speed and generates an error signal to adjust the PWM duty cycle.
  • Over-voltage protection: Protects the IC and connected components from damage due to excessive input voltage.
  • Over-current protection: Limits the output current to prevent motor burnout and IC damage.

Benefits

  • Precise speed control: Enables accurate adjustment and maintenance of motor speed, resulting in improved performance and efficiency.
  • Energy efficiency: PWM control minimizes power loss and reduces heat generation compared to linear speed control methods.
  • Simplified circuit design: Integration of multiple functions into a single chip reduces the number of external components required, simplifying circuit design and reducing cost.
  • Reliable operation: Built-in protection features ensure reliable operation and prevent damage to the IC and connected components.

Technical Specifications

While specific technical specifications may vary based on the manufacturer and exact model, typical specifications for a motor speed controller IC like the KA8329 include:

  • Input Voltage Range: Typically operates within a specified voltage range (e.g., 5V to 12V).
  • Output Current: Capable of delivering a certain amount of current to drive the motor (e.g., up to 1A).
  • PWM Frequency: Operates at a specific PWM frequency, influencing the smoothness of motor control.
  • Operating Temperature Range: Specified temperature range for reliable operation.

The KA8329 offers a compact and efficient solution for motor speed control applications, integrating essential functions and providing reliable performance.

You May Also Be Interested in

ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
STMicroelectronics
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess