EN
  • EN
  • DE

JM38510/00701BCA

Part No JM38510/00701BCA
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025283-JM38510/00701BCA
Categories OEM Parts(J-L)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JM38510/00701BCA CAD Model

Description

The JM38510/00701BCA is a radiation-hardened JANTX operational amplifier designed for high-reliability applications in harsh environments. This operational amplifier is typically manufactured to meet stringent military specifications, ensuring robust performance and long-term reliability. It is designed for use in space, military, and other demanding applications where radiation tolerance and high performance are critical.

Applications:

  • Spacecraft electronics
  • Military avionics systems
  • Radiation monitoring equipment
  • Nuclear instrumentation
  • High-reliability control systems
  • Satellite communication systems

Features:

  • Radiation hardened: Designed to withstand high levels of radiation exposure.
  • JANTX qualification: Meets stringent military specifications for performance and reliability.
  • High open-loop gain: Provides excellent signal amplification.
  • Low input offset voltage: Minimizes DC errors in signal processing.
  • Wide bandwidth: Supports high-frequency signal processing.
  • High slew rate: Enables fast response to input signals.
  • Short-circuit protection: Prevents damage from output short circuits.
  • Overvoltage protection: Protects the device from voltage surges.
  • Hermetic package: Ensures environmental protection and long-term reliability.

Benefits:

  • Reliable operation in harsh environments: Radiation hardening ensures consistent performance in high-radiation environments.
  • High performance: Excellent electrical characteristics enable accurate signal processing.
  • Long-term reliability: Military qualification ensures robust performance over an extended lifespan.
  • Protection features: Short-circuit and overvoltage protection prevent damage from electrical faults.
  • Minimized DC errors: Low input offset voltage improves accuracy in DC applications.
  • Dependable amplification: High open-loop gain facilitates signal enhancement.

Additional Details:

The JM38510/00701BCA is housed in a hermetically sealed package, often a metal can or ceramic package, to provide environmental protection. The specific package type is detailed in the device datasheet. It typically operates from dual power supplies (e.g., ±15V). The device is manufactured according to military standards, ensuring traceability and quality control. The "JANTX" designation indicates a specific level of screening and testing. Fairchild (now ON Semiconductor) is a well-known manufacturer of high-reliability components for military and aerospace applications. Careful consideration of supply voltage, operating temperature, and radiation environment is critical when using this component. Consult the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lowpower
Lowest to $0.0405
Lowpower
Lowest to $0.0643
Murata Electronics North America
Lowest to $0.1305
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Lumileds
Lowest to $1.6320
KIWI
Lowest to $0.0839
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess