EN
  • EN
  • DE

FSDM0270

Part No FSDM0270
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059882-FSDM0270
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FSDM0270 CAD Model

Description

The FSDM0270 is a Fairchild Power Switch (FPS) integrated circuit designed for offline switch-mode power supplies (SMPS). Manufactured by Fairchild Semiconductor (now ON Semiconductor), this device combines a power MOSFET with a control circuit in a single package, simplifying the design and reducing the component count of power supplies.

Applications

  • Power adapters
  • Battery chargers
  • Auxiliary power supplies
  • DVD/STB power supplies
  • Consumer electronics power supplies
  • Industrial power supplies

Features

  • Integrated power MOSFET
  • Current mode control
  • Built-in soft-start function
  • Over-voltage protection (OVP)
  • Overload protection (OLP)
  • Thermal shutdown (TSD)
  • Under-voltage lockout (UVLO)
  • Frequency modulation for EMI reduction

Benefits

  • Simplified Design: Integration of the MOSFET and control circuit reduces component count and simplifies PCB layout.
  • High Efficiency: Current mode control and optimized MOSFET design provide high efficiency in SMPS applications.
  • Robust Protection: Built-in protection features ensure reliable operation and prevent damage to the power supply and connected devices.
  • Reduced EMI: Frequency modulation helps reduce electromagnetic interference, improving system performance.
  • Cost-Effective: Integration and simplified design lead to lower overall system cost.

Additional Details

The FSDM0270 operates using a current mode control scheme, which provides inherent overload and short-circuit protection. The integrated MOSFET is optimized for high-voltage switching, and the device includes a soft-start function to minimize stress on the power supply components during startup. The built-in protection features, such as OVP, OLP, and TSD, ensure safe and reliable operation under various fault conditions.

This power switch is commonly used in low-power applications where efficiency, reliability, and cost-effectiveness are critical requirements. The datasheet provides detailed electrical characteristics, application information, and design guidelines for implementing the FSDM0270 in various power supply topologies.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess