EN
  • EN
  • DE

FSA9685BUCX

Part No FSA9685BUCX
Manufacturer Fairchild/ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description FSA9685BUCX / Circuit IC Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Fairchild/ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 919369-FSA9685BUCX
Ultra Librarian 3D Model Ultra Librarian FSA9685BUCX CAD Model

Description

The FSA9685BUCX is a Low-Voltage, Ultra-Low Power, Single-Pole Double-Throw (SPDT) Analog Switch manufactured by Fairchild Semiconductor (now ON Semiconductor). It's designed for portable applications that require low power consumption and minimal distortion. The device is suitable for switching audio and data signals in mobile devices and other battery-powered systems.

Applications:

  • Mobile phones
  • Tablets
  • MP3 players
  • Portable media players
  • Headsets
  • Audio routing

Features:

  • Configuration: SPDT
  • On Resistance (Ron): Typically 0.4 Ω
  • Supply Voltage Range: 1.65V to 5.5V
  • Low Power Consumption: Typically 1 µA
  • Break-Before-Make Switching
  • THD+N: -110 dB typical
  • Package: 6-Lead ULLGA
  • Operating Temperature Range: -40°C to +85°C

Benefits:

  • Low Power Consumption: Extends battery life in portable applications.
  • Low On Resistance: Minimizes signal distortion and voltage drop.
  • Break-Before-Make Switching: Prevents signal contention during switching.
  • Small Package Size: Suitable for space-constrained applications.
  • Excellent Audio Performance: Very low THD+N ensures high-quality audio switching.

Additional Details:

The FSA9685BUCX uses advanced CMOS technology to achieve ultra-low power consumption and low on-resistance. The break-before-make switching characteristic prevents shorting of signals during the transition. This analog switch is designed to handle both analog and digital signals. The tiny ULLGA package makes it ideal for use in compact mobile devices. It is commonly used for switching audio signals between different sources or outputs, such as headphones and speakers. The low distortion ensures that the audio quality is not compromised during the switching process.

You May Also Be Interested in

Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9432 $62.6024
16+ $7.3389 $117.4224
25+ $7.1090 $177.7250
34+ $6.8792 $233.8928
44+ $6.6505 $292.6220
59+ $5.9621 $351.7639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess