EN
  • EN
  • DE

FFA15U20DN

Part No FFA15U20DN
Manufacturer Fairchild/ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description ULTRA FAST RECOVERY POWER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1174053-FFA15U20DN
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FFA15U20DN CAD Model

Description

The FFA15U20DN is a hyperfast rectifier diode array from Fairchild Semiconductor (now ON Semiconductor). This device features ultrafast switching speed, low forward voltage drop, and high surge current capability. It's designed to provide efficient rectification and freewheeling action in various power electronic applications.

Applications

  • Power factor correction (PFC) circuits
  • Output rectification in switching mode power supplies (SMPS)
  • Freewheeling diodes in inverter circuits
  • DC-DC converters
  • Motor drives

Features

  • Ultrafast Recovery: Provides very short reverse recovery time (trr), minimizing switching losses and improving efficiency.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves overall system efficiency.
  • High Surge Current Capability: Withstands high surge currents, ensuring robust performance under transient conditions.
  • High Voltage Capability: 200V reverse voltage rating.
  • Isolated Package: Offers enhanced isolation capabilities.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Increased Efficiency: Ultrafast recovery and low forward voltage drop contribute to higher overall system efficiency.
  • Reduced Switching Losses: Minimizes power dissipation during switching transitions, reducing heat generation and improving reliability.
  • Improved Reliability: High surge current capability ensures robust performance under transient conditions.
  • Simplified Design: Facilitates simpler and more compact designs due to its performance characteristics.
  • Compliance: Meets industry standards for environmental compliance.

Additional Details

The FFA15U20DN is typically packaged in a TO-220 package. It features a maximum forward current of 15A and a reverse recovery time typically around 35ns. The operating junction temperature ranges from -65°C to +175°C. Careful thermal management is important to prevent overheating. This diode is designed for high-frequency switching applications where efficiency is paramount.

You May Also Be Interested in

Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess