EN
  • EN
  • DE

FDS8947ANL

Part No FDS8947ANL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058980-FDS8947ANL
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDS8947ANL CAD Model

Description

The FDS8947ANL is a dual N-Channel PowerTrench® MOSFET from Fairchild Semiconductor (now ON Semiconductor), designed for high-efficiency synchronous rectification and power management applications. This device is housed in a compact SO-8 package and features low on-resistance (RDS(on)) and gate charge, making it ideal for applications requiring high power density and efficiency. It is commonly used in DC-DC converters and load switching circuits.

Applications:

  • Synchronous Rectification: Improves efficiency in buck converters.
  • DC-DC Converters: Used in voltage regulation for portable devices and power supplies.
  • Load Switching: Controls power to various loads in electronic circuits.
  • Power Management: Employed in power distribution and control circuits.

Features:

  • Dual N-Channel MOSFETs: Integrates two MOSFETs in a single package.
  • Low RDS(on): Reduces conduction losses, increasing efficiency.
  • Low Gate Charge (Qg): Minimizes switching losses.
  • Logic Level Gate Drive: Allows direct drive from low voltage logic circuits.
  • Compact SO-8 Package: Saves board space.

Benefits:

  • High Efficiency: Low RDS(on) and Qg contribute to high power conversion efficiency.
  • Simplified Circuit Design: Logic level gate drive simplifies interface with control circuitry.
  • Space Savings: Dual MOSFETs in SO-8 package reduce board footprint.
  • Improved Thermal Performance: Optimized package design for effective heat dissipation.

Additional Details:

The FDS8947ANL typically features a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating of around 7A per channel. The RDS(on) is typically in the range of 9 mΩ at a gate-source voltage (VGS) of 10V. It is RoHS compliant. The device is designed for surface mount assembly and provides a cost-effective solution for synchronous rectification and power management. It is optimized for thermal performance and switching speed. The gate threshold voltage is designed to work with logic-level signals.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess