EN
  • EN
  • DE

FDP032N06

Part No FDP032N06
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058841-FDP032N06
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDP032N06 CAD Model

Description

The FDP032N06 is an N-Channel Power MOSFET produced by Fairchild Semiconductor, now part of ON Semiconductor. It is designed for high-efficiency power switching applications with a focus on minimizing conduction losses. This MOSFET is well-suited for a variety of uses, from motor control to power supplies.

Applications:

  • Synchronous Rectification: Used as a synchronous rectifier in power supplies to improve efficiency.
  • Motor Control: Employed in motor control circuits for efficient and precise motor operation.
  • DC-DC Conversion: Utilized in DC-DC converters to regulate voltage levels with high efficiency.
  • Load Switching: Suitable for switching loads in various electronic systems.
  • Power Inverters: Used in power inverters to convert DC power to AC power.

Features:

  • Low On-Resistance: Features very low on-resistance (RDS(on)), minimizing conduction losses and improving efficiency.
  • High Avalanche Energy: Capable of withstanding high avalanche energy, enhancing reliability in demanding applications.
  • Fast Switching Speed: Provides fast switching characteristics, enabling high-frequency operation.
  • Logic Level Gate Drive: Designed for direct logic level interface, simplifying circuit design.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) standards, ensuring environmental friendliness.

Benefits:

  • Improved Power Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency and reduced heat generation.
  • Enhanced Reliability: High avalanche energy capability enhances reliability in harsh operating conditions.
  • Simplified Circuit Design: Logic level gate drive simplifies interfacing with microcontrollers and other logic circuits.
  • Compact Design: Available in a standard TO-220 package for easy integration into existing designs.
  • Environmentally Friendly: RoHS compliance ensures that the device is free from hazardous substances.

The FDP032N06 is commonly used in power supplies, motor drives, and other applications where high efficiency and reliability are critical. Its low on-resistance and fast switching speed make it a versatile choice for various power switching tasks.

Technical Specifications:

The specific technical specifications of the FDP032N06 include parameters such as drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), on-resistance (RDS(on)), and gate charge (Qg). Refer to the manufacturer's datasheet for detailed electrical characteristics and performance curves.

You May Also Be Interested in

Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hewlett Packard
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess