EN
  • EN
  • DE

FCH041N60E94N65

Part No FCH041N60E94N65
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058663-FCH041N60E94N65
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FCH041N60E94N65 CAD Model

Description

The FCH041N60E is a 600V N-Channel MOSFET from Fairchild Semiconductor (now ON Semiconductor). This MOSFET is designed for high-efficiency switching applications, offering a combination of low on-resistance, fast switching speed, and robust avalanche performance.

Applications:

  • Power Supplies: Used in switched-mode power supplies (SMPS) for computers, servers, and other electronic devices.
  • Motor Control: Employed in motor drives and control circuits for industrial automation and robotics.
  • Lighting: Integrated into electronic ballasts for fluorescent lamps and LED lighting systems.
  • Inverters: Utilized in solar inverters and uninterruptible power supplies (UPS) to convert DC power to AC power.
  • Power Factor Correction (PFC): Used in PFC circuits to improve the power factor of electronic devices.

Features:

  • 600V Drain-Source Voltage: High voltage rating suitable for applications with high voltage requirements.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • Fast Switching Speed: Reduces switching losses, further enhancing efficiency.
  • Avalanche Rated: Robust avalanche performance for reliable operation under transient conditions.
  • Low Gate Charge (Qg): Reduces gate drive requirements, simplifying driver circuit design.
  • Temperature Stability: Stable performance over a wide range of operating temperatures.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed minimize power losses, improving overall efficiency.
  • Reliable Operation: Robust avalanche performance ensures reliable operation under transient conditions.
  • Simplified Design: Low gate charge reduces gate drive requirements, simplifying driver circuit design.
  • Reduced Heat Dissipation: Low on-resistance minimizes heat dissipation, reducing the need for bulky heat sinks.
  • Environmentally Friendly: RoHS compliance ensures that the device is free from hazardous substances.

Additional Details:

The FCH041N60E is typically available in a TO-220 or similar through-hole package. It is designed for easy mounting and heat sinking. The device requires appropriate gate drive circuitry to ensure optimal performance. The MOSFET's specifications, including drain current, gate-source voltage, and power dissipation, should be carefully considered in the design process to ensure safe and reliable operation. It has a continuous drain current (ID) of around 3.4A. It's frequently used in applications demanding high voltage blocking capability and efficient power switching.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess