DM74LS175MX
The DM74LS175MX is a surface-mount variant of the quad D-type flip-flop, providing the same functionalities in a compact form. Ideal for high-density circuits, this IC is favored for its compatibility and swift operation across numerous applications.
- Applications and Projects
- Embedded systems
- Data synchronization
- Digital counters
- Switch debouncing circuits
- Features and Benefits
- Operates with fast toggling for high-speed applications
- Compact package for space-saving installations
- Compatible with other devices in the LS logic series
- Provides robust performance and reliability
- Additional Details
- Power Supply: 5V DC
- Package Type: SOIC-16
- Operating Temperature Range: 0°C to 70°C