The 74V123AMTC is a retriggerable monostable multivibrator with clear manufactured by Fairchild/ON Semiconductor. This device is commonly used to generate precise time delays or pulses. Its retriggerable feature allows for extending the output pulse width when triggered repeatedly.
Applications:
- Timers
- Pulse generators
- Missing pulse detectors
- Delay circuits
- Sequencers
Features:
- Retriggerable operation
- Wide range of output pulse widths
- Clear input for asynchronous reset
- TTL compatible inputs
- Low power consumption
Benefits:
- Provides accurate and stable timing signals
- Allows for flexible pulse width control
- Enables easy reset of the output pulse
- Compatible with standard TTL logic circuits
- Reduces power consumption in battery-powered applications
Technical Specifications:
The 74V123AMTC operates with a supply voltage of 2V to 5.5V. The output pulse width is determined by an external resistor and capacitor. The clear input allows for asynchronous resetting of the output. The operating temperature ranges from -40°C to +85°C. It is available in SOIC-16 package.
The 74V123AMTC is an important tool in various timing applications due to its versatility and stability. The retriggerable input enables it to extend output pulse duration. Its clear input provides an easy means of pulse termination. Its usage in timers and pulse generators make it beneficial to multiple electronic systems.