EN
  • EN
  • DE

XR2204D

Part No XR2204D
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 410634-XR2204D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XR2204D CAD Model

Description

The XR2204D is a monolithic phase-locked loop (PLL) integrated circuit designed for a wide range of frequency-related applications. Manufactured by Exar Corporation, this versatile chip is known for its stability, precision, and ease of use in frequency synthesis, FM demodulation, and tracking filter designs. It features a wide operating voltage range and adjustable parameters, making it suitable for both hobbyist projects and professional electronic systems.

Applications:

  • Frequency synthesizers: Used to generate precise and stable frequencies for communication systems.
  • FM demodulation: Extracts audio signals from FM radio broadcasts or communication channels.
  • Tracking filters: Provides adaptive filtering to lock onto and follow a specific frequency.
  • Tone decoders: Detects and decodes specific audio tones for control or signaling purposes.
  • FSK (Frequency-Shift Keying) modems: Modulates and demodulates digital data using frequency shifts.

Features:

  • Wide operating voltage range: Typically operates from 4V to 10V, offering design flexibility.
  • Adjustable frequency range: Achieved through external components, allowing for customization.
  • High stability: Provides consistent performance across temperature and voltage variations.
  • Low external component count: Simplifies circuit design and reduces overall system cost.
  • TTL/CMOS compatibility: Enables easy interfacing with digital logic circuits.

Benefits:

  • Precise frequency control: Ensures accurate and stable frequency generation and detection.
  • Versatile application: Suitable for a wide range of frequency-related tasks.
  • Simplified design: Reduces complexity and development time.
  • Cost-effective: Provides high performance at a competitive price point.
  • Reliable operation: Ensures consistent performance in various environmental conditions.

The XR2204D's internal architecture includes a voltage-controlled oscillator (VCO), phase detector, amplifier, and loop filter. The VCO's frequency is controlled by an external resistor and capacitor, allowing designers to set the center frequency of the PLL. The phase detector compares the VCO's output with an input reference frequency, and the resulting error signal is filtered and amplified to adjust the VCO's frequency until it locks onto the reference frequency. This feedback loop ensures that the VCO's output remains synchronized with the input signal. The XR2204D is commonly available in DIP (Dual In-line Package) format, facilitating easy prototyping and integration into existing circuits. Its robust design and reliable performance make it a popular choice for a variety of frequency-sensitive applications.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
ON Semiconductor
Lowest to $3.3622

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess