EN
  • EN
  • DE

XR1071CQ

Part No XR1071CQ
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 410489-XR1071CQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XR1071CQ CAD Model

Description

The XR1071CQ is a UART (Universal Asynchronous Receiver/Transmitter) from Exar Corporation. This device is designed to provide serial communication capabilities to embedded systems and other electronic devices. UARTs are essential components for enabling communication between microcontrollers, computers, and peripherals using asynchronous serial protocols. The 'CQ' likely denotes the package type, though specific package details would require further documentation. It's a versatile chip used to manage data transmission and reception, streamlining the process of interfacing with various serial devices.

Applications

  • Embedded Systems: Used to interface microcontrollers with serial peripherals like modems, printers, and sensors.
  • Industrial Automation: Enables communication between industrial controllers and monitoring equipment.
  • Point-of-Sale (POS) Systems: Provides serial communication for receipt printers, barcode scanners, and other POS peripherals.
  • Data Acquisition Systems: Facilitates serial data transfer from sensors and instruments to data loggers or computers.
  • Networking Equipment: Used in serial console ports for configuring and monitoring network devices.

Features

  • Single-Channel UART: Provides one independent serial communication channel.
  • Programmable Baud Rate Generator: Supports a wide range of baud rates for flexible communication.
  • FIFO Buffers: Includes transmit and receive FIFO buffers to minimize CPU overhead.
  • Modem Control Signals: Offers modem control signals (CTS, RTS, DSR, DTR, RI, DCD) for modem interfacing.
  • Interrupt Controller: Generates interrupts for various events, such as data received, transmit buffer empty, and error conditions.

Benefits

  • Simplified Serial Communication: Simplifies the process of interfacing with serial devices, reducing development time.
  • Reduced CPU Overhead: FIFO buffers minimize CPU intervention, improving system performance.
  • Flexibility: Programmable baud rate and modem control signals allow for versatile communication options.
  • Reliable Data Transfer: Error detection features ensure reliable data transmission.
  • Easy Integration: Compatible with a wide range of microcontrollers and embedded systems.

Technical Specifications: While specific specifications may vary, XR1071CQ typically supports baud rates up to 115.2 kbps or higher. It often operates at 3.3V or 5V power supply. FIFO buffer sizes are commonly 16 bytes or larger. The UART usually supports standard serial communication parameters such as 5, 6, 7, or 8 data bits, parity (even, odd, none), and 1 or 2 stop bits. Consult the Exar XR1071 datasheet for exact values.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Qualcomm
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess