EN
  • EN
  • DE

SP3232EUCA-L/TR

Part No SP3232EUCA-L/TR
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3V, 1000 kbps RS-232 Transceivers | IC TXRX RS232 ESD 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer MaxLinear, Inc.
Packaging Tape and Reel
Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 1Mbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Manufacturer Pack Quantity 1,500
MSL Level 2 (1 Year)
Win Source Part Number 1257215-SP3232EUCA-L/TR
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP3232EUCA-L/TR CAD Model

Description

The SP3232EUCA-L/TR is a 3.0V to 5.5V RS-232 transceiver solution manufactured by Exar Corporation. It is designed to meet the electrical specifications of the EIA/TIA-232-F standard, providing reliable serial communication over RS-232 interfaces. The transceiver integrates two transmitters and two receivers in a single package and includes an internal charge pump to generate the necessary RS-232 voltage levels from a single supply.

Applications:

  • Serial Communication Ports: Used in computers, laptops, and embedded systems to provide RS-232 serial communication ports.
  • Data Acquisition Systems: Employed in data acquisition systems for transmitting and receiving data over RS-232 interfaces.
  • Point-of-Sale (POS) Systems: Integrated into POS systems for communicating with peripherals such as printers and barcode scanners.
  • Modems: Used in modems for serial communication over telephone lines.
  • Instrumentation and Control Equipment: Integrated into instrumentation and control equipment for communicating with computers and other devices.

Features:

  • RS-232 Transceiver: Provides a complete RS-232 transceiver solution, meeting the EIA/TIA-232-F standard.
  • Dual Transmitters and Receivers: Integrates two transmitters and two receivers in a single package.
  • Internal Charge Pump: Includes an internal charge pump to generate RS-232 voltage levels from a single 3.0V to 5.5V supply.
  • Data Rates Up to 250 kbps: Supports data rates up to 250 kbps.
  • Low Power Consumption: Designed for low power consumption, making it suitable for portable applications.
  • Small Package: Available in a compact package for space-constrained applications.
  • Enhanced ESD Protection: Provides enhanced ESD protection to protect the device from electrostatic discharge events.

Benefits:

  • Reliable Serial Communication: Ensures reliable serial communication over RS-232 interfaces.
  • Simplified Design: Simplifies the design of RS-232 interfaces by integrating all necessary components into a single chip.
  • Wide Supply Voltage Range: Operates from a wide supply voltage range of 3.0V to 5.5V.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable applications.
  • Compact Size: Allows for integration into space-constrained applications.

Additional Details:

The SP3232EUCA-L/TR is typically available in a surface-mount package. The '/TR' suffix often indicates tape and reel packaging for automated assembly. Refer to the device datasheet for details on pin assignments, electrical characteristics, and recommended operating conditions. Proper decoupling capacitors are essential for stable operation. The integrated charge pump eliminates the need for external high-voltage power supplies, simplifying the overall system design.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4701 $152.6844
60+ $3.3582 $201.4920
78+ $3.2463 $253.2114
104+ $2.9104 $302.6816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess