EN
  • EN
  • DE

PT1303-3B/L355/C2

Part No PT1303-3B/L355/C2
Manufacturer Everlight Electronics Co Ltd
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Everlight Electronics Co Ltd
Win Source Part Number 282662-PT1303-3B/L355/C2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT1303-3B/L355/C2 CAD Model

Description

The PT1303-3B/L355/C2 is a phototransistor from Everlight Electronics, designed for infrared (IR) detection. It converts IR light into an electrical signal, making it suitable for various applications such as remote control, object detection, and light sensing systems.

Applications

  • Remote Control Receivers: Commonly used in remote controls for TVs, DVD players, and other consumer electronics.
  • Proximity Sensors: Utilized in object detection systems, such as those found in automated machinery and robotics.
  • Light Curtains: Employed in safety systems to detect interruptions in a light beam, preventing accidents.
  • Optical Encoders: Integrated into rotary encoders for precise position and motion sensing.
  • Ambient Light Sensors: Used in mobile devices and displays to automatically adjust brightness based on surrounding light levels.

Features

  • High IR Sensitivity: Efficiently detects infrared radiation for reliable performance.
  • Fast Response Time: Enables quick reaction to changes in IR light intensity.
  • Compact Size: Facilitates easy integration into various electronic devices.
  • Wide Acceptance Angle: Provides a broad detection range for IR signals.
  • Long Operational Life: Ensures consistent performance and durability.

Benefits

  • Reliable Object Detection: Delivers accurate sensing capabilities for diverse applications.
  • Seamless Remote Control Operation: Enables efficient communication between remote controls and electronic devices.
  • Enhanced Safety Measures: Contributes to safety systems by detecting obstructions and preventing hazardous situations.
  • Improved Energy Efficiency: Reduces power consumption in light-sensing applications.
  • Versatile Integration Options: Can be easily implemented into various electronic circuits and systems.

Additional Details

The PT1303-3B/L355/C2 operates with specific collector-emitter voltage and current parameters as defined by Everlight. The designations '3B/L355/C2' likely refer to particular performance or manufacturing specifications. Consult the official Everlight Electronics datasheet for complete electrical, optical, and mechanical characteristics, including peak sensitivity wavelength, dark current, and package dimensions, to ensure proper implementation and optimal performance.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.1513
NIKO-SEM
Lowest to $0.1559
NIKO-SEM
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NIKO-SEM
Lowest to $0.3927
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.2599
EPCOS (TDK)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess