EN
  • EN
  • DE

67-21S/NB3C-D4555B4L12835Z15/2T

Part No 67-21S/NB3C-D4555B4L12835Z15/2T
Manufacturer Everlight Electronics Co Ltd
Catalog LED Lighting - Color
Description LED BLUE 450NM 2PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Blue
Wavelength 450nm (445nm ~ 455nm)
Current - Test 150mA
Voltage - Forward (Vf) (Typ) 3.15V
Lumens/Watt @ Current - Test 19 lm/W
Current - Max 180mA
Luminous Flux @ Current/Temperature 9lm (7lm ~ 11lm)
Temperature - Test 25°C
Viewing Angle 120°
Mounting Type Surface Mount
Case / Package 1411 (3528 Metric)
Supplier Device Package 2-PLCC
Size / Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.033\
Package Tape & Reel (TR);Cut Tape (CT);Reel
Supply and Demand Status Normal
Win Source Part Number 1571062-67-21S/NB3C-D4555B4L12835Z15/2T
Ultra Librarian 3D Model Ultra Librarian 67-21S/NB3C-D4555B4L12835Z15/2T CAD Model

Description

N

You May Also Be Interested in

Cree Inc.
LED XLAMP XPE2 AMBER 588NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XPE RED-ORG 615NM SMD
Need more? Email Us
Broadcom Limited
Need more? Email Us
Cree Inc.
LED XLAMP XBD GREEN 528NM SMD
Need more? Email Us
AMS-TAOS USA Inc.
Need more? Email Us
Broadcom Limited
LED ENVISIUM RED 618NM 4PLCC
Lowest to $0.5188
Cree Inc.
LED XLAMP XPE GREEN 528NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XBD RED 625NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XQE GREEN 525NM SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess