EN
  • EN
  • DE

16-213/BHC-ZL1M2QY/3T

Part No 16-213/BHC-ZL1M2QY/3T
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034886-16-213/BHC-ZL1M2QY/3T
Categories OEM Parts(0-9)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 16-213/BHC-ZL1M2QY/3T CAD Model

Description

The 16-213/BHC-ZL1M2QY/3T is a surface-mount LED manufactured by Everlight Electronics. This LED is engineered for indicator, display, and backlighting applications that require a reliable and efficient light source.

Applications:

  • Indicator Lights: Used in electronic devices and appliances to indicate operational status.
  • Backlighting: Suitable for backlighting small LCD screens, keypads, and switches.
  • Consumer Electronics: Employed in various consumer electronics products for visual indication.
  • Automotive Applications: Used in automotive dashboards and control panels for backlighting and indication.
  • Industrial Equipment: Integrated into industrial control panels and equipment indicators.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs.
  • Compact Size: Small footprint allows for high-density mounting on PCBs.
  • High Luminous Intensity: Provides bright and clear light output.
  • Long Lifespan: Offers extended operational life, reducing maintenance requirements.
  • Low Power Consumption: Energy-efficient design minimizes power usage.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Increased Reliability: Robust design ensures consistent performance in various environments.
  • Simplified Assembly: SMT design streamlines the assembly process and reduces production time.
  • Improved Visibility: High brightness enhances visual clarity in indicator and display applications.
  • Reduced Maintenance: Long lifespan minimizes the need for frequent replacements.
  • Energy Efficiency: Low power consumption contributes to energy savings and reduces environmental impact.

Additional Details:

The specific electrical and optical characteristics of the 16-213/BHC-ZL1M2QY/3T LED, such as peak wavelength, forward voltage, and luminous intensity, can be found in the product datasheet. The 'BHC' portion of the part number likely specifies the color of the LED, potentially indicating Blue or a similar color, while 'ZL1M2QY' might represent a specific binning for brightness and color uniformity. It typically operates at low DC voltages (around 2-3V) and consumes minimal current. Always refer to the official Everlight datasheet for precise specifications.

This LED is designed for applications requiring clear indication and reliable performance, offering a balance of efficiency and durability.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess