EN
  • EN
  • DE

1259-7SURSYGW/S530-A3

Part No 1259-7SURSYGW/S530-A3
Manufacturer Everlight Electronics Co Ltd
Catalog LED Indication - Discrete
Description LED RED/YLW-GREEN DIFF 3MM T/H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Indication - Discrete
Mfr Everlight Electronics Co Ltd
Series -
Package Bulk
Product Status Obsolete
Color Red, Yellow-Green
Configuration Common Cathode
Lens Color White
Lens Transparency Diffused
Millicandela Rating 80mcd Red, 32mcd Yellow-Green
Lens Style Round with Domed Top
Lens Size 3.80mm Dia
Voltage - Forward (Vf) (Typ) 2V Red, 2V Yellow-Green
Current - Test 20mA Red, 20mA Yellow-Green
Viewing Angle 60°
Mounting Type Through Hole
Wavelength - Dominant 624nm Red, 573nm Yellow-Green
Wavelength - Peak 632nm Red, 575nm Yellow-Green
Features -
Package / Case Radial - 3 Leads
Supplier Device Package 3mm
Size / Dimension -
Height (Max) 5.30mm
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1371647-1259-7SURSYGW/S530-A3
Ultra Librarian 3D Model Ultra Librarian 1259-7SURSYGW/S530-A3 CAD Model

Description

The 1371647-1259-7SURSYGW/S530-A3 is an LED indication component manufactured by Everlight Electronics Co Ltd.

  • Manufacturer: Everlight Electronics Co Ltd
  • Product: 1371647-1259-7SURSYGW/S530-A3
  • Category: Optoelectronics
  • Application: LED Indication
  • Packaging: Bulk
  • Product Status: Obsolete
  • Configuration: Common Cathode
  • Number of Leads: 3
  • Package: Radial
  • Height (Max): 5.30mm
  • Lens Color: White
  • Lens Transparency: Diffused
  • Millicandela Rating: 80mcd (Red), 32mcd (Yellow-Green)
  • Lens Style: Round with Domed Top
  • Lens Size: 3.80mm Diameter
  • Voltage - Forward (Vf) (Typ): 2V (Red), 2V (Yellow-Green)
  • Current - Test: 20mA
  • Viewing Angle: 60 degrees
  • Dominant Wavelength: 624nm (Red), 573nm (Yellow-Green)

You May Also Be Interested in

Everlight Electronics Co Ltd
Emerald Green LED Indication - Discrete 1206
Lowest to $0.0248
Everlight Electronics Co Ltd
White LED Indication - Discrete SMD2835-2P
Lowest to $0.0257
Kingbright
Red 627nm LED Indication - Discrete 2.3V Through Hole,D=3mm
Lowest to $0.1310
Kingbright
20mA 3.3V 461nm 110° Blue 120mW 2.8mm x 0.8mm square LED SMD,2.5x1.2mm LED Indication - Discrete RoHS
Lowest to $0.6986
OSRAM Opto Semiconductors Inc.
Red 645nm LED Indication - Discrete 2V 0805
Lowest to $0.2038
OSRAM Opto Semiconductors Inc.
KY DMLN31.FY-5H8H-5F-8E8G ams OSRAM Single Color LEDs SYNIOS P2720 KY DMLN31.FY datasheet, inventory, & pricing.
Lowest to $0.3639
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1747
Dialight
599-0291-007F Dialight Single Color LEDs SMD 1206 BLUE datasheet, inventory, & pricing.
Lowest to $0.2911
OSRAM Opto Semiconductors Inc.
20mA 120° Red, Yellow Green 3.2mm x 2.8mm square LED SMD-4P,3x3.4mm LED Indication - Discrete RoHS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess