EN
  • EN
  • DE

EUP3467AWIR1

Part No EUP3467AWIR1
Manufacturer Eutech Microelectronics
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Eutech Microelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822988-EUP3467AWIR1
Ultra Librarian 3D Model Ultra Librarian EUP3467AWIR1 CAD Model

Description

The EUP3467AWIR1 from Eutech Microelectronics is a high-efficiency, constant-current LED driver designed for backlighting applications. This device is optimized to drive LEDs with a stable and consistent current, ensuring uniform brightness and long lifespan. It's particularly well-suited for use in LCD displays, automotive lighting, and general illumination applications.

Applications

  • LCD Backlighting: Used in televisions, monitors, and other LCD displays to provide consistent and efficient backlighting.
  • Automotive Lighting: Employed in dashboard illumination, interior lighting, and other automotive lighting applications.
  • General Illumination: Used in LED light bars, signage, and other general illumination applications.
  • Portable Devices: Provides efficient LED driving for backlighting in smartphones, tablets, and other portable devices.
  • Industrial Displays: Used in industrial control panels and other display systems requiring reliable LED backlighting.

Features

  • High Efficiency: Optimizes power conversion to maximize LED brightness and minimize energy consumption.
  • Constant Current Output: Provides a stable and consistent current to LEDs, ensuring uniform brightness.
  • Wide Input Voltage Range: Operates over a broad input voltage range, accommodating various power sources.
  • PWM Dimming Control: Enables precise brightness control through pulse-width modulation (PWM) dimming.
  • Overvoltage Protection: Protects LEDs from damage due to overvoltage conditions.

Benefits

  • Improved LED Lifespan: Constant current driving ensures that LEDs operate within their specified limits, extending their lifespan.
  • Enhanced Display Brightness: High efficiency and constant current output maximize LED brightness.
  • Reduced Power Consumption: Optimizes power usage to minimize energy waste.
  • Flexible Brightness Control: PWM dimming allows for precise adjustment of brightness levels.
  • Robust Protection: Overvoltage protection safeguards LEDs from damage.

Additional Details

The EUP3467AWIR1 typically operates with an input voltage range of 4.5V to 28V, and the output current can be adjusted using an external resistor. It incorporates features such as undervoltage lockout (UVLO) to prevent operation under low voltage conditions. Thermal shutdown protection is also included to prevent overheating. It is available in a small form factor package, suitable for space-constrained applications. Consult the Eutech Microelectronics datasheet for detailed specifications, including input voltage range, output current range, dimming control characteristics, and protection features.

Proper PCB layout and component selection are crucial for achieving optimal performance. A low ESR capacitor should be placed close to the input pins for effective decoupling. The PWM dimming signal should be applied to the appropriate pin as specified in the datasheet.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4503 $51.7845
275+ $0.3695 $101.6125
420+ $0.3579 $150.3180
580+ $0.3464 $200.9120
750+ $0.3349 $251.1750
1,000+ $0.3002 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess