EN
  • EN
  • DE

M12L64164A-5BG2C

Part No M12L64164A-5BG2C
Manufacturer Etron Technology
Catalog DRAM
Description SD 4Mx16 200MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1447509-M12L64164A-5BG2C
Manufacturer Etron Technology
Ultra Librarian 3D Model Ultra Librarian M12L64164A-5BG2C CAD Model

Description

The M12L64164A-5BG2C is a cutting-edge DRAM module from ESMT, designed under the SDRAM PC133 category but distinguishing itself with a specification of SD 4Mx16 200MHz, suggesting an enhanced operational capability beyond the standard PC133 speeds. This product epitomizes the advancements in memory technology, offering an increased frequency for applications that demand high-speed data processing and substantial memory bandwidth. With a 64MB capacity structured in a 4Mx16 array, this module is particularly adept at managing tasks that require fast access to large volumes of data, making it perfect for high-performance computing, advanced gaming systems, and professional-grade multimedia processing. Manufactured by ESMT, this chip reinforces the company’s reputation for creating durable, high-efficiency memory solutions. The 200MHz clock speed is indicative of its high-performance nature, providing a significant boost over the conventional 133MHz bandwidth associated with the PC133 classification. This allows for enhanced system responsiveness and superior handling of applications requiring rapid data throughput. The suffix '-5BG2C' denotes specific packaging and operational features, ensuring compatibility with a wide range of system designs and facilitating ease of integration into existing architectures. This DRAM module is thus ideal for technology enthusiasts and professionals looking for memory solutions that offer both speed and capacity.

You May Also Be Interested in

Winbond Electronics
LPDDR 16Mx32 166MHz
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-800 128Mx32 (4Gb) A1 168-TFBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-800 64Mx16 (1Gb) A1 134-FBGA
Need more? Email Us
AP Memory
LPDDR2 1Gbx32 933MHz
Need more? Email Us
Micron Technology Inc.
LPDDR 2Gbit 16 Wafe C1
Need more? Email Us
Hynix Semiconductor
HBM3 16Gb 8Hi
Need more? Email Us
Hynix Semiconductor
GDDR6 512Mx32 8GHz (16Gb)
Lowest to $70.5883
Hynix Semiconductor
GDDR6 256Mx32 7GHz (8Gb)
Need more? Email Us
Hynix Semiconductor
GDDR6 256Mx32 9GHz (8Gb)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess