The MES-814 is a component manufactured by Essentra Components. Based on available information, this is likely a machine screw, specifically a 1/4"-20 thread size with a length of 1/2". These screws are commonly used for fastening components in a wide range of applications.
Applications
- Securing panels and enclosures in electronic equipment.
- Fastening components to chassis in machinery.
- Attaching hardware to circuit boards.
- General-purpose fastening in industrial and commercial applications.
- Used in assembly of various mechanical devices.
Features
- Standard 1/4"-20 thread size.
- 1/2" length.
- Manufactured from durable materials, such as steel or stainless steel.
- May have a specific head type (e.g., pan head, flat head, button head).
- May have a specific finish (e.g., zinc plated, black oxide).
Benefits
- Provides secure and reliable fastening.
- Easy to install and remove.
- Available in a variety of materials and finishes to suit different applications.
- Standardized dimensions ensure compatibility with other components.
Additional Details
The specific material and finish of the MES-814 screw will determine its corrosion resistance and strength. It is important to select the appropriate material and finish for the intended application. Refer to the Essentra Components catalog or datasheet for detailed specifications, including material composition, finish type, head style, and torque ratings. The screw likely conforms to industry standards such as ASME or ISO.