The Essentra Components LKSPL-2-9-01 is a light pipe designed to transmit light from a source on a printed circuit board (PCB) to a front panel or other visible location. It is a crucial component in applications where visual indication is needed without placing the light source directly on the user interface.
Applications
- Front panel indication of system status (e.g., power, activity, errors)
- Diagnostic indicators in electronic equipment
- Visual feedback in control panels
- Illumination of buttons or switches
- General-purpose light transmission in electronic devices
Features
- Clear polycarbonate construction: Offers excellent light transmission efficiency and durability.
- Press-fit design: Provides easy and secure mounting to the PCB and front panel.
- Defined light output area: Ensures consistent and focused light emission.
- Specific length and diameter: Optimized for particular PCB-to-panel distances.
- RoHS Compliant: Meets Restriction of Hazardous Substances directives.
Benefits
- Simplified front panel design: Allows for indicators without complex wiring or mounting.
- Improved visibility: Provides clear and easily visible status indication.
- Reduced assembly costs: Simplifies the assembly process compared to discrete LEDs.
- Enhanced reliability: Protects the LED from physical damage and environmental factors.
- Aesthetically pleasing design: Provides a clean and professional look to the front panel.
Additional Details
The LKSPL-2-9-01 typically consists of a cylindrical or rectangular body with a smooth surface finish to maximize light transmission. The material is chosen for its optical clarity, durability, and resistance to environmental factors. Installation involves simply pressing the light pipe into the designated holes on the PCB and front panel. No additional hardware or adhesives are typically required.
The light pipe's dimensions are critical for proper alignment and light transmission. The "2-9-01" portion of the part number likely refers to specific dimensional characteristics. Consult the manufacturer's datasheet for detailed drawings and specifications. These light pipes are available in various lengths and diameters to accommodate different application requirements.