EN
  • EN
  • DE

ESP32-WROVER-IE (8MB)

Part No ESP32-WROVER-IE (8MB)
Manufacturer Espressif
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Espressif
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843303-ESP32-WROVER-IE (8MB)
Ultra Librarian 3D Model Ultra Librarian ESP32-WROVER-IE (8MB) CAD Model

Description

The ESP32-WROVER-IE (8MB) is a powerful and versatile Wi-Fi and Bluetooth module from Espressif Systems. It builds upon the capabilities of the ESP32-WROOM series by integrating additional features such as a larger 8MB PSRAM (Pseudo Static RAM) for increased memory capacity. This makes it suitable for applications requiring substantial memory for data storage, audio processing, or complex algorithms.

Applications:

  • Advanced IoT Applications
  • AI-Enabled Devices
  • Audio Streaming Devices
  • Video Processing Systems
  • High-Resolution Displays
  • Robotics with Complex Algorithms

Features:

  • 2.4 GHz Wi-Fi and Bluetooth Combo: Supports 802.11 b/g/n Wi-Fi and Bluetooth 4.2 BR/EDR & BLE.
  • Dual-Core 32-bit LX6 Microprocessor: Offers high processing power for demanding tasks.
  • 8MB PSRAM: Provides larger memory space for complex applications.
  • Ultra-Low Power Consumption: Optimized for battery-powered and energy-efficient applications.
  • Rich Set of Peripherals: Includes SPI, I2C, UART, I2S, SD card interface, and capacitive touch sensors.
  • Security Features: Hardware encryption accelerators for AES, SHA-2, RSA, and ECC.
  • Operating Voltage: 2.2V to 3.6V
  • Operating Temperature: -40°C to +85°C

Benefits:

  • Enhanced Memory Capacity: Allows for running more complex applications and storing larger datasets.
  • High Performance: Dual-core processor and ample memory enable efficient processing of demanding tasks.
  • Versatile Connectivity: Supports both Wi-Fi and Bluetooth for seamless communication.
  • Low Power Consumption: Extends battery life in portable and energy-sensitive applications.
  • Robust Security: Protects sensitive data and prevents unauthorized access.

The ESP32-WROVER-IE (8MB) module is an excellent choice for developers who need a powerful and memory-rich solution for their IoT and embedded projects. The increased PSRAM capacity allows for running more complex algorithms, processing larger datasets, and supporting higher-resolution displays. Its dual-core processor ensures efficient execution of demanding tasks, while its versatile connectivity options enable seamless communication with other devices and networks. The module is well-documented and supported by a large community, making it easy to develop and deploy applications. Its low power consumption and robust security features make it suitable for a wide range of applications, including AI-enabled devices, audio streaming devices, and robotics with complex algorithms. The integrated security features, including hardware encryption accelerators, ensure that sensitive data is protected against unauthorized access and tampering.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess