The Espressif electronic component, with part number 871241-ESP32-WROOM-32U (16MB), is a member of the ESP32 series and features Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Antenna Not Included, U.FL Surface Mount.
- Series: ESP32
- Features: Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Antenna Not Included, U.FL Surface Mount
- Package: 38-SMD module
- Mounting: Reel - TR
- Operating Temperature Range: -40°C to 85°C
- Popularity: Medium
- Quantities per Package: 650
- MSL Level: 3 (168 Hours)
- Estimated Production Lead Time: 7 weeks
- HTSUS: 8517.62.0090
- Other Part Numbers: FL.01.LX.00059-01, ESP32-WROOM-32U(M113DH2800UH3Q0), M113DH2800UH3Q0, 1904-1028-6, 1904-1028-1, and 1904-1028-2