The TSX-3225 48.000000MHz is a miniature quartz crystal oscillator manufactured by Epson Electronics America Inc. It provides a stable and accurate 48.000000 MHz clock signal suitable for various high-frequency electronic applications. It is a member of the TSX-3225 family, known for its compact size and performance.
Applications:
- Microcontrollers
- Wireless communication modules (e.g., Bluetooth, Wi-Fi)
- FPGA clock sources
- USB interfaces
- Ethernet controllers
Features:
- Frequency: 48.000000 MHz
- Package size: 3.2 x 2.5 mm
- Surface Mount Device (SMD)
- High frequency stability
- Low aging characteristics
- Wide operating temperature range
- Lead-free and RoHS compliant
Benefits:
- Provides a precise and stable clock signal for reliable system operation.
- Enables compact product designs due to its small package size.
- Maintains frequency accuracy over a broad range of operating conditions.
- Minimizes frequency drift over time, ensuring long-term performance.
- Complies with environmental standards, facilitating global distribution.
Additional Details:
The TSX-3225 48.000000MHz typically operates with a supply voltage of 1.8V to 3.3V. It offers good frequency stability over the operating temperature range, with typical values ranging from ±10 ppm to ±50 ppm. The crystal is housed in a hermetically sealed ceramic package to provide protection against environmental factors and ensure long-term reliability. For detailed electrical specifications, including load capacitance and series resistance, refer to the Epson datasheet for the TSX-3225 series. It is important to use proper PCB layout techniques and decoupling capacitors to minimize noise and ensure optimal performance. This oscillator exhibits low jitter, contributing to improved signal integrity in high-speed applications. The drive level should be carefully considered for optimal performance and longevity.