The SG-8002JC10MPHC is a programmable crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. It is designed to provide a stable and accurate clock signal for various electronic devices. The '10M' likely refers to a frequency around 10 MHz, but the exact programmable range should be confirmed in the datasheet.
Applications:
- Microcontrollers
- Embedded systems
- Real-time clocks (RTC)
- Communication devices
- Industrial control systems
- Consumer electronics
Features:
- Frequency: Approximately 10 MHz (programmable)
- Programmable frequency
- Supply Voltage: Typically 1.8V, 2.5V, or 3.3V (check datasheet for specific voltage range)
- Operating Temperature: Typically -40°C to +85°C (check datasheet for specific temperature range)
- Output Waveform: CMOS
- Excellent frequency stability
- Low jitter performance
- Compact package size
- RoHS compliant
Benefits:
- Provides a reliable clock source for digital circuits.
- Programmability allows for flexible frequency selection.
- Low jitter ensures accurate timing and reduces errors.
- Small size enables integration into compact devices.
- Wide operating temperature range allows for use in various environments.
Additional Details:
The SG-8002JC series oscillators from Epson are known for their consistent performance. The specific datasheet should be consulted to determine the precise programmable frequency range, voltage requirements, and temperature specifications for the SG-8002JC10MPHC. The output waveform is generally CMOS, ensuring compatibility with a broad range of digital logic. Frequency stability is a key feature, essential for maintaining accurate timing in many applications. Low jitter performance contributes to minimizing timing inaccuracies and ensuring data integrity. The compact package size simplifies integration into densely populated PCBs. The SG-8002JC series is commonly employed where a stable, reliable, and programmable clock source is required, such as in microcontroller-based systems, embedded controllers, and communication equipment.